Triad Magnetics Miniature Impedance Matching Transformers - Red Spec SP-42

Description
Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.
Request a Quote Datasheet
Description
Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Impedance Matching Transformers - Red Spec - SP-42 - Triad Magnetics
Perris, California, United States
Miniature Impedance Matching Transformers - Red Spec
SP-42
Miniature Impedance Matching Transformers - Red Spec SP-42
Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.

Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.

Supplier's Site
Audio Transformers - 237-1145-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
237-1145-ND
Audio Transformers 237-1145-ND
150CT Impedance Primary Ohms 12 Impedance Secondary Ohms 3.54:1 Audio Transformer 300Hz ~ 100kHz Through Hole

150CT Impedance Primary Ohms 12 Impedance Secondary Ohms 3.54:1 Audio Transformer 300Hz ~ 100kHz Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
SP-42
Transformers - Audio Transformers SP-42
TRANSER 150 CT/ 12 OHM AUDIO

TRANSER 150 CT/ 12 OHM AUDIO

Supplier's Site
Audio Transformer; Turns Ratio Triad Magnetics - 21J7523 - Newark, An Avnet Company
Chicago, IL, United States
Audio Transformer; Turns Ratio Triad Magnetics
21J7523
Audio Transformer; Turns Ratio Triad Magnetics 21J7523
AUDIO TRANSFORMER; Turns Ratio:3.54:1; Primary Impedance:150ohm; Secondary Impedance:12ohm; Secondary Power:50mW; Frequency Max:100kHz; Isolation Voltage:1kV; Transformer Applications:High Reliability; DC Resistance Primary:18ohm RoHS Compliant: Yes

AUDIO TRANSFORMER; Turns Ratio:3.54:1; Primary Impedance:150ohm; Secondary Impedance:12ohm; Secondary Power:50mW; Frequency Max:100kHz; Isolation Voltage:1kV; Transformer Applications:High Reliability; DC Resistance Primary:18ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Audio Transformer - 32199833 - Radwell International
Willingboro, NJ, United States
Audio Transformer
32199833
Audio Transformer 32199833
AUDIO TRANSFORMER; TURNS RATIO:3.54:1; PRIMARY IMPEDANCE:150OHM; SECONDARY IMPEDANCE:12OHM; SECONDARY POWER:50MW; FREQUENCY MAX:100KHZ; ISOLATION VOLTAGE:1KV; TRANSFORMER APPLICATIONS:HIGH RELIABILITY; DC RESISTANCE PRIMARY:18OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AUDIO TRANSFORMER; TURNS RATIO:3.54:1; PRIMARY IMPEDANCE:150OHM; SECONDARY IMPEDANCE:12OHM; SECONDARY POWER:50MW; FREQUENCY MAX:100KHZ; ISOLATION VOLTAGE:1KV; TRANSFORMER APPLICATIONS:HIGH RELIABILITY; DC RESISTANCE PRIMARY:18OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
SP-42
Audio Transformers / Signal Transformers SP-42
Audio Transformers / Signal Transformers AUDIO XFMR 150ct:12 10.0mADC 50mW ENCAPSULATED PCB MOUNT/SP-42

Audio Transformers / Signal Transformers AUDIO XFMR 150ct:12 10.0mADC 50mW ENCAPSULATED PCB MOUNT/SP-42

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Power Transformers Transformers
Product Number SP-42 237-1145-ND SP-42 21J7523 32199833 SP-42
Product Name Miniature Impedance Matching Transformers - Red Spec Audio Transformers Transformers - Audio Transformers Audio Transformer; Turns Ratio Triad Magnetics Audio Transformer Audio Transformers / Signal Transformers
Category Signal Signal Signal
Other Transformer Types / Applications Audio Audio Isolation; Audio
Standards RoHS; MIL-STD; Mil-T-27E
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount World Series™ Power Transformers - VPP20-120 - Triad Magnetics
Specs
Transformer Type Isolation
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
5 suppliers
Chassis Mount Quick Pack™ Power Transformers - F6-28 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 30 VA
View Details
3 suppliers
Single Secondary Chassis Mount Power Transformers - F-250X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
3 suppliers
PC Mount Split Pack™ Power Transformers - F56-020 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 28 volts
View Details
4 suppliers