Triad telecommunications transformers are designed to meet the requirements for access over leased private lines or through the dial-up switched telephone network. The TY series transformers are used for a variety of applications including impedance matching, isolation, repeat coil, line balancing, bridging, and hybrid circuits.
Designed to meet FCC Part 68.
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1.07 Audio Transformer 300Hz ~ 3.5kHz Through Hole
TRANSF 600 OHM 0MA DC TEL
Audio Transformers / Signal Transformers AUDIO XFMR FCC68 XFMR 600:600 0mADC/TY-307P
AUDIO TRANSFORMER; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:-; Frequency Max:3.5kHz; Isolation Voltage:1.5kV; Transformer Applications:Data/Vo
| Triad Magnetics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | TY-307P | 237-1130-ND | TY-307P | TY-307P | 01H7035 |
| Product Name | Data/Voice Coupling Transformer | Audio Transformers | Transformers - Audio Transformers | Audio Transformers / Signal Transformers | Audio Transformer; Turns Ratio Triad Magnetics |
| Category | Signal | Signal | Signal | ||
| Other Transformer Types / Applications | Isolation; Audio; Switch Mode Transformers; Telecom | Audio | Isolation; Audio | ||
| Standards | FCC 68.304 for Dielectric Strength FCC 68.310 for Longitudinal Balance |