Triad Magnetics Single Secondary Chassis Mount Power Transformers F-275U

Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet
Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Secondary Chassis Mount Power Transformers - F-275U - Triad Magnetics
Perris, California, United States
Single Secondary Chassis Mount Power Transformers
F-275U
Single Secondary Chassis Mount Power Transformers F-275U
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Supplier's Site
Power Transformers - 237-1956-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1956-ND
Power Transformers 237-1956-ND
PWR XFMR LAMINATED 400VA CHAS MT

PWR XFMR LAMINATED 400VA CHAS MT

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
F-275U
Transformers - Power Transformers F-275U
PWR XFMR LAMINATED 400VA CHAS MT

PWR XFMR LAMINATED 400VA CHAS MT

Supplier's Site
Control Transformer - 176063603 - Radwell International
Willingboro, NJ, United States
Control Transformer
176063603
Control Transformer 176063603
POWER TRANSFORMER, LAMINATED CORE, 115 V PRIMARY, 40 V SECONDARY, 50/60 HERTZ, 10 AMP, 400 VA MAX, CHASSIS MOUNT, WIRE LEAD TERMINATION. FREE 2 YEAR RADWELL WARRANTY

POWER TRANSFORMER, LAMINATED CORE, 115 V PRIMARY, 40 V SECONDARY, 50/60 HERTZ, 10 AMP, 400 VA MAX, CHASSIS MOUNT, WIRE LEAD TERMINATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Xfmr 40.0Vct@10.0A 115V Chassis Mount W/leads/f-275U 1 Rohs Compliant Triad Magnetics - 50H2656 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 40.0Vct@10.0A 115V Chassis Mount W/leads/f-275U 1 Rohs Compliant Triad Magnetics
50H2656
Power Xfmr 40.0Vct@10.0A 115V Chassis Mount W/leads/f-275U 1 Rohs Compliant Triad Magnetics 50H2656
POWER XFMR 40.0Vct@10.0A 115V CHASSIS MOUNT w/LEADS/F-275U 1 RoHS Compliant: Yes

POWER XFMR 40.0Vct@10.0A 115V CHASSIS MOUNT w/LEADS/F-275U 1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F-275U 237-1956-ND F-275U 176063603 50H2656
Product Name Single Secondary Chassis Mount Power Transformers Power Transformers Transformers - Power Transformers Control Transformer Power Xfmr 40.0Vct@10.0A 115V Chassis Mount W/leads/f-275U 1 Rohs Compliant Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts
Output Voltage 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Secondary Chassis Mount Power Transformers - F-195X - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Output Voltage 15.5 volts
View Details
3 suppliers
Class-2 Power Control Transformers - TCT50-06E07K - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Input Voltage 120 to 240 volts
Output Voltage 24 volts
View Details
5 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F16-150-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
4 suppliers