Triad Magnetics Data/Voice Coupling Transformer TY-304P

Description
Triad telecommunications transformers are designed to meet the requirements for access over leased private lines or through the dial-up switched telephone network. The TY series transformers are used for a variety of applications including impedance matching, isolation, repeat coil, line balancing, bridging, and hybrid circuits. Designed to meet FCC Part 68.
Request a Quote Datasheet
Description
Triad telecommunications transformers are designed to meet the requirements for access over leased private lines or through the dial-up switched telephone network. The TY series transformers are used for a variety of applications including impedance matching, isolation, repeat coil, line balancing, bridging, and hybrid circuits. Designed to meet FCC Part 68.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data/Voice Coupling Transformer - TY-304P - Triad Magnetics
Perris, California, United States
Data/Voice Coupling Transformer
TY-304P
Data/Voice Coupling Transformer TY-304P
Triad telecommunications transformers are designed to meet the requirements for access over leased private lines or through the dial-up switched telephone network. The TY series transformers are used for a variety of applications including impedance matching, isolation, repeat coil, line balancing, bridging, and hybrid circuits. Designed to meet FCC Part 68.

Triad telecommunications transformers are designed to meet the requirements for access over leased private lines or through the dial-up switched telephone network. The TY series transformers are used for a variety of applications including impedance matching, isolation, repeat coil, line balancing, bridging, and hybrid circuits.
Designed to meet FCC Part 68.

Supplier's Site
Transformers - Audio Transformers - 1329975-TY-304P - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Audio Transformers
1329975-TY-304P
Transformers - Audio Transformers 1329975-TY-304P
Manufacturer: Triad Magnetics Win Source Part Number: 1329975-TY-304P Category: Transformers>Audio Transformers Packaging: Bulk Termination Style: PC Pin Size / Dimension: 0.790" L x 0.812" W (20.07mm x 20.62mm) Transformer Type: Data/Voice Coupling Height - Seated (Max): 0.740" (18.80mm) Standard Package: 1 Mounting: Through Hole Frequency Range: 300Hz ~ 3.5kHz Insertion Loss: 1dB Typ Return Loss: 26dB Typ Voltage - Isolation: 1500VAC Temperature Range - Operating: -20°C ~ 85°C Impedance - Primary (Ohms): 600CT Impedance - Secondary (Ohms): 600CT DC Resistance (DCR) - Primary: 42Ohm DC Resistance (DCR) - Secondary: 60Ohm Frequency Response: ±0.5dB Power Level: -45dB ~ 7dB ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Other Part Number: 237-1127-NDR,237-112 7,TY304P RoHS Status: ROHS3 Compliant

Manufacturer: Triad Magnetics
Win Source Part Number: 1329975-TY-304P
Category: Transformers>Audio Transformers
Packaging: Bulk
Termination Style: PC Pin
Size / Dimension: 0.790" L x 0.812" W (20.07mm x 20.62mm)
Transformer Type: Data/Voice Coupling
Height - Seated (Max): 0.740" (18.80mm)
Standard Package: 1
Mounting: Through Hole
Frequency Range: 300Hz ~ 3.5kHz
Insertion Loss: 1dB Typ
Return Loss: 26dB Typ
Voltage - Isolation: 1500VAC
Temperature Range - Operating: -20°C ~ 85°C
Impedance - Primary (Ohms): 600CT
Impedance - Secondary (Ohms): 600CT
DC Resistance (DCR) - Primary: 42Ohm
DC Resistance (DCR) - Secondary: 60Ohm
Frequency Response: ±0.5dB
Power Level: -45dB ~ 7dB
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Other Part Number: 237-1127-NDR,237-1127,TY304P
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Audio Transformers - 237-1127-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
237-1127-ND
Audio Transformers 237-1127-ND
600CT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1:1.05 Audio Transformer 300Hz ~ 3.5kHz Through Hole

600CT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1:1.05 Audio Transformer 300Hz ~ 3.5kHz Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
TY-304P
Audio Transformers / Signal Transformers TY-304P
Audio Transformers / Signal Transformers AUDIO XFMR FCC68 XFMR 600CT:600CT 0mADC/TY-304P

Audio Transformers / Signal Transformers AUDIO XFMR FCC68 XFMR 600CT:600CT 0mADC/TY-304P

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
TY-304P
Transformers - Audio Transformers TY-304P
TRANSF 600 CT OHM 0MA DC TEL

TRANSF 600 CT OHM 0MA DC TEL

Supplier's Site
Transformer, Telephone Coupling;Pri/Sec:600 Ohms (CT);1dB;+/-0.5dB;300 to 3500Hz - 70218241 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Telephone Coupling;Pri/Sec:600 Ohms (CT);1dB;+/-0.5dB;300 to 3500Hz
70218241
Transformer, Telephone Coupling;Pri/Sec:600 Ohms (CT);1dB;+/-0.5dB;300 to 3500Hz 70218241
Designed for use where several telephones are connected to a single incoming-outgoing line. The TY Series is adaptable for hybrid, bridging or coupling applications. These coupling transformers provide a correct means of impedance matching and balancing through close coupling and isolation — all parameters must be considered so that existing lines are not degraded. Frequency Response: 300-3,500 Hz ±0.5 dB. Longitudinal Balance: 45 dB min. Return Loss: 26 dB min. Distortion: 0.5% max. Impedance Matching: ±10% over the frequency range. Power Level: –45 dBm to +7 dBm. Complies with FCC Rules Part 68.

Designed for use where several telephones are connected to a single incoming-outgoing line. The TY Series is adaptable for hybrid, bridging or coupling applications. These coupling transformers provide a correct means of impedance matching and balancing through close coupling and isolation — all parameters must be considered so that existing lines are not degraded. Frequency Response: 300-3,500 Hz ±0.5 dB. Longitudinal Balance: 45 dB min. Return Loss: 26 dB min. Distortion: 0.5% max. Impedance Matching: ±10% over the frequency range. Power Level: –45 dBm to +7 dBm. Complies with FCC Rules Part 68.

Supplier's Site
Audio Transformer; Turns Ratio Triad Magnetics - 78K9896 - Newark, An Avnet Company
Chicago, IL, United States
Audio Transformer; Turns Ratio Triad Magnetics
78K9896
Audio Transformer; Turns Ratio Triad Magnetics 78K9896
AUDIO TRANSFORMER; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:-; Frequency Max:3.5kHz; Isolation Voltage:1.5kV; Transformer Applications:Data/Vo ice Coupling; DC Resistance Primary:42ohm RoHS Compliant: Yes

AUDIO TRANSFORMER; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:-; Frequency Max:3.5kHz; Isolation Voltage:1.5kV; Transformer Applications:Data/Voice Coupling; DC Resistance Primary:42ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number TY-304P 1329975-TY-304P 237-1127-ND TY-304P TY-304P 70218241 78K9896
Product Name Data/Voice Coupling Transformer Transformers - Audio Transformers Audio Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers Transformer, Telephone Coupling;Pri/Sec:600 Ohms (CT);1dB;+/-0.5dB;300 to 3500Hz Audio Transformer; Turns Ratio Triad Magnetics
Category Signal Signal Signal Signal Signal
Other Transformer Types / Applications Isolation; Audio; Switch Mode Transformers; Telecom Audio Isolation Isolation; Audio
Standards FCC 68.304 for Dielectric Strength FCC 68.310 for Longitudinal Balance
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Impedance Matching Transformers - Red Spec - SP-29 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
Standards RoHS; MIL-STD; Mil-T-27E
View Details
6 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-142XP - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
5 suppliers
PC Mount Split Pack™ Power Transformers - F28-420 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
Chassis Mount Quick Pack™ Power Transformers - F6-36 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers