Triad Magnetics PC Mount Split Pack™ Power Transformers F12-090

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Power Transformers - F12-090 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Power Transformers
F12-090
PC Mount Split Pack™ Power Transformers F12-090
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - 237-1799-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1799-ND
Power Transformers 237-1799-ND
PWR XFMR LAMINATED 1.1VA TH

PWR XFMR LAMINATED 1.1VA TH

Buy Now Datasheet
Transformer, Iso, 2 X 6.3V, 1.1Va; Pcb Transformer Type Triad Magnetics - 94F7489 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 2 X 6.3V, 1.1Va; Pcb Transformer Type Triad Magnetics
94F7489
Transformer, Iso, 2 X 6.3V, 1.1Va; Pcb Transformer Type Triad Magnetics 94F7489
TRANSFORMER, ISO, 2 X 6.3V, 1.1VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:90mA RoHS Compliant: Yes

TRANSFORMER, ISO, 2 X 6.3V, 1.1VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:90mA RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Power Transformers
F12-090
Transformers - Power Transformers F12-090
PWR XFMR LAMINATED 1.1VA TH

PWR XFMR LAMINATED 1.1VA TH

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Transformers Power Transformers
Product Number F12-090 237-1799-ND 94F7489 F12-090
Product Name PC Mount Split Pack™ Power Transformers Power Transformers Transformer, Iso, 2 X 6.3V, 1.1Va; Pcb Transformer Type Triad Magnetics Transformers - Power Transformers
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 volts 115 volts
Output Voltage 6.3 volts 6.3 to 12.6 volts 6.3 volts 6.3 to 12.6 volts
Power Rating (VA) 1.1 VA 1.1 VA 1.1 VA
Transformer Type Power Transformer Laminated Core
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F4-12 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 6 VA
View Details
5 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - FS48-250-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 24 volts
View Details
4 suppliers
Power Transformers - FP56-45-B-ND - DigiKey
Specs
Transformer Type Power Transformer
Mounting Chip Transformer
Construction Laminate
View Details
2 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F48-050-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 24 volts
View Details
4 suppliers