Triad produces a wide assortment of audio transformers for use in printed circuit designs. These transformers fill a broad application spectrum in the audio industry. Triad audio printed circuit transformers are used in line matching, telephone coupling, pulse trigger, interstage, output, isolation and input applications.
1kCT Impedance Primary Ohms 1kCT Impedance Secondary Ohms 1:1, 2:1 Audio Transformer 20Hz ~ 20kHz Through Hole
Audio Transformers / Signal Transformers TRANSFORMER, AUDIO, HI FI:
PC MOUNT AUDIO TRANSFORMER
AUDIO TRANSFORMER; Turns Ratio:1:1; Primary Impedance:1kohm; Secondary Impedance:1kohm; Secondary Power:20mW; Frequency Max:15kHz; Isolation Voltage:1.5kV; Transformer Applications:Line Matching; DC Resistance Primary:172ohm RoHS Compliant: Yes
| Triad Magnetics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | TY-250P | TY-250P-ND | TY-250P | TY-250P | 78M7710 |
| Product Name | PC Mount - Plug-In Printed Circuit Audio Transformers | Audio Transformers | Audio Transformers / Signal Transformers | Transformers - Audio Transformers | Audio Transformer; Turns Ratio Triad Magnetics |
| Category | Signal | Signal | Signal |