Triad Magnetics PC Mount Flat Pack™ Power Transformers FP24-500

Description
The FP24-500 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet
Description
The FP24-500 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Flat Pack™ Power Transformers - FP24-500 - Triad Magnetics
Perris, California, United States
PC Mount Flat Pack™ Power Transformers
FP24-500
PC Mount Flat Pack™ Power Transformers FP24-500
The FP24-500 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

The FP24-500 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

Supplier's Site
Power Transformers - 237-1004-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1004-ND
Power Transformers 237-1004-ND
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Buy Now Datasheet
Transformer, Iso, 2 X 12V, 12Va; Pcb Transformer Type Triad Magnetics - 81F2423 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 2 X 12V, 12Va; Pcb Transformer Type Triad Magnetics
81F2423
Transformer, Iso, 2 X 12V, 12Va; Pcb Transformer Type Triad Magnetics 81F2423
TRANSFORMER, ISO, 2 X 12V, 12VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 12V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:500mA; Isolation Voltage:2kV RoHS Compliant: Yes

TRANSFORMER, ISO, 2 X 12V, 12VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 12V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:500mA; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Power Transformers
FP24-500
Transformers - Power Transformers FP24-500
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Transformers Power Transformers
Product Number FP24-500 237-1004-ND 81F2423 FP24-500
Product Name PC Mount Flat Pack™ Power Transformers Power Transformers Transformer, Iso, 2 X 12V, 12Va; Pcb Transformer Type Triad Magnetics Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 12 VA 12 VA 12 VA
Standards / Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Flat Pack™ Power Transformers - FP56-850 - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F48-750-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 24 volts
View Details
4 suppliers
Autotransformer Power Transformers - N-2X - Triad Magnetics
Specs
Transformer Type Autotransformer; Industrial Control Transformer; Isolation
Input Voltage 230 volts
Output Voltage 115 volts
View Details
5 suppliers