Triad Magnetics CST25 Series 16.0 Ohm Max. Secondary DCR Current Sense Transformer CST25-0500

Description
Triad's CST25 series of current sense transformers are ideal for monitoring currents in high frequency applications such as switch-mode power supplies, LED lighting, etc. The CST25 series is offered with a built-in sense winding allowing for ease of use. These current sense transformers are fully encapsulated allowing for a high isolation of 4000 VAC between primary and secondary windings.
Request a Quote Datasheet
Description
Triad's CST25 series of current sense transformers are ideal for monitoring currents in high frequency applications such as switch-mode power supplies, LED lighting, etc. The CST25 series is offered with a built-in sense winding allowing for ease of use. These current sense transformers are fully encapsulated allowing for a high isolation of 4000 VAC between primary and secondary windings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CST25 Series 16.0 Ohm Max. Secondary DCR Current Sense Transformer - CST25-0500 - Triad Magnetics
Perris, California, United States
CST25 Series 16.0 Ohm Max. Secondary DCR Current Sense Transformer
CST25-0500
CST25 Series 16.0 Ohm Max. Secondary DCR Current Sense Transformer CST25-0500
Triad's CST25 series of current sense transformers are ideal for monitoring currents in high frequency applications such as switch-mode power supplies, LED lighting, etc. The CST25 series is offered with a built-in sense winding allowing for ease of use. These current sense transformers are fully encapsulated allowing for a high isolation of 4000 VAC between primary and secondary windings.

Triad's CST25 series of current sense transformers are ideal for monitoring currents in high frequency applications such as switch-mode power supplies, LED lighting, etc. The CST25 series is offered with a built-in sense winding allowing for ease of use. These current sense transformers are fully encapsulated allowing for a high isolation of 4000 VAC between primary and secondary windings.

Supplier's Site
Current Sense Transformers - 237-2338-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
237-2338-ND
Current Sense Transformers 237-2338-ND
25A 1:500 Current Sense Transformer 50kHz ~ 500kHz 16Ohm 470mH Through Hole

25A 1:500 Current Sense Transformer 50kHz ~ 500kHz 16Ohm 470mH Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
CST25-0500
Transformers - Current Sense Transformers CST25-0500
CURR SENSE XFMR 1:500 25A TH

CURR SENSE XFMR 1:500 25A TH

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number CST25-0500 237-2338-ND CST25-0500
Product Name CST25 Series 16.0 Ohm Max. Secondary DCR Current Sense Transformer Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

CST206/CST306 Series High Frequency Current Sense Transformers - CST306-3A - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense; Switch Mode Transformers
Operating Frequency 20 to 200000 Hz
View Details
5 suppliers
CST206/CST306 Series High Frequency Current Sense Transformers - CST306-1T - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense; Switch Mode Transformers
Operating Frequency 20 to 200000 Hz
View Details
5 suppliers
Chassis Mount Quick Pack™ Power Transformers - F7-10 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
PC Mount Split Pack™ Power Transformers - F10-250 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers