Triad Magnetics Class-2 Power Control Transformers TCT50-03E07AE

Description
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
Request a Quote Datasheet
Description
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class-2 Power Control Transformers - TCT50-03E07AE - Triad Magnetics
Perris, California, United States
Class-2 Power Control Transformers
TCT50-03E07AE
Class-2 Power Control Transformers TCT50-03E07AE
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.

Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.

Supplier's Site
Power Transformers - 237-1593-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1593-ND
Power Transformers 237-1593-ND
PWR XFMR LAMINATED 50VA CHAS MT

PWR XFMR LAMINATED 50VA CHAS MT

Buy Now Datasheet
Transformer, Class 2, 12V, 50Va; Chassis Mount Transformer Type Triad Magnetics - 98M4382 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Class 2, 12V, 50Va; Chassis Mount Transformer Type Triad Magnetics
98M4382
Transformer, Class 2, 12V, 50Va; Chassis Mount Transformer Type Triad Magnetics 98M4382
TRANSFORMER, CLASS 2, 12V, 50VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:12V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4.17A RoHS Compliant: Yes

TRANSFORMER, CLASS 2, 12V, 50VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:12V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4.17A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Transformers
TCT50-03E07AE
Industrial Transformers TCT50-03E07AE
Industrial Transformers CLASS 2 TRANSFORMER - INPUT:120VAC @ 50/60Hz, OUTPUT: 12VAC @ 50VA, QC's ON TOP

Industrial Transformers CLASS 2 TRANSFORMER - INPUT:120VAC @ 50/60Hz, OUTPUT: 12VAC @ 50VA, QC's ON TOP

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
TCT50-03E07AE
Transformers - Power Transformers TCT50-03E07AE
PWR XFMR LAMINATED 50VA CHAS MT

PWR XFMR LAMINATED 50VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Transformers Transformers Power Transformers
Product Number TCT50-03E07AE 237-1593-ND 98M4382 TCT50-03E07AE TCT50-03E07AE
Product Name Class-2 Power Control Transformers Power Transformers Transformer, Class 2, 12V, 50Va; Chassis Mount Transformer Type Triad Magnetics Industrial Transformers Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer
Input Voltage 120 volts 120 volts 12 volts
Output Voltage 12 volts 12 volts 12 volts
Power Rating (VA) 50 VA 50 VA
Mounting Chassis Solder, Quick Connect
Unlock Full Specs
to access all available technical data