Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
PWR XFMR LAMINATED 50VA CHAS MT
PWR XFMR LAMINATED 50VA CHAS MT
TRANSFORMER, CLASS 2, 24V, 50VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.08A RoHS Compliant: Yes
Industrial Transformers UL/cUL - 120V Class II Control Xfmr 24V@2.08A w/Quick Connect
| Triad Magnetics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Transformers | Transformers |
| Product Number | TCT50-01E07AB | 237-1616-ND | TCT50-01E07AB | 98M4375 | TCT50-01E07AB |
| Product Name | Class-2 Power Control Transformers | Power Transformers | Transformers - Power Transformers | Transformer, Class 2, 24V, 50Va; Chassis Mount Transformer Type Triad Magnetics | Industrial Transformers |
| Transformer Type | Industrial Control Transformer | Power Transformer | |||
| Input Voltage | 120 volts | 120 volts | 24 volts | ||
| Output Voltage | 24 volts | 24 volts | 24 volts | ||
| Power Rating (VA) | 50 VA | 50 VA | |||
| Mounting | Chassis | Solder, Quick Connect |