Triad Magnetics Class-2 Power Control Transformers TCT40-08E07AB

Description
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
Request a Quote Datasheet
Description
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class-2 Power Control Transformers - TCT40-08E07AB - Triad Magnetics
Perris, California, United States
Class-2 Power Control Transformers
TCT40-08E07AB
Class-2 Power Control Transformers TCT40-08E07AB
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.

Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.

Supplier's Site
Power Transformers - TCT40-08E07AB-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
TCT40-08E07AB-ND
Power Transformers TCT40-08E07AB-ND
PWR XFMR LAMINATED 40VA CHAS MT

PWR XFMR LAMINATED 40VA CHAS MT

Buy Now Datasheet
Ul/cul 120V, 240V Class Ii Control Xfrmr, 12V @ 40Va W/ Quick Connects Rohs Compliant Triad Magnetics - 98M4368 - Newark, An Avnet Company
Chicago, IL, United States
Ul/cul 120V, 240V Class Ii Control Xfrmr, 12V @ 40Va W/ Quick Connects Rohs Compliant Triad Magnetics
98M4368
Ul/cul 120V, 240V Class Ii Control Xfrmr, 12V @ 40Va W/ Quick Connects Rohs Compliant Triad Magnetics 98M4368
UL/cUL - 120V, 240V Class II Control Xfrmr, 12V @ 40VA w/ Quick Connects RoHS Compliant: Yes

UL/cUL - 120V, 240V Class II Control Xfrmr, 12V @ 40VA w/ Quick Connects RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
TCT40-08E07AB
Transformers - Power Transformers TCT40-08E07AB
PWR XFMR LAMINATED 40VA CHAS MT

PWR XFMR LAMINATED 40VA CHAS MT

Supplier's Site
Sheung Wan, Hong Kong
Industrial Control Transformers
TCT40-08E07AB
Industrial Control Transformers TCT40-08E07AB
Industrial Control Transformers Power Control Transformer, Class 2, 12V Output, 120/240VAC Input, 40 V A (max.), 79.38mm Mounting, Connection = Lugs

Industrial Control Transformers Power Control Transformer, Class 2, 12V Output, 120/240VAC Input, 40 V A (max.), 79.38mm Mounting, Connection = Lugs

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power Transformers Power Transformers Transformers Power Transformers Transformers
Product Number TCT40-08E07AB TCT40-08E07AB-ND 98M4368 TCT40-08E07AB TCT40-08E07AB
Product Name Class-2 Power Control Transformers Power Transformers Ul/cul 120V, 240V Class Ii Control Xfrmr, 12V @ 40Va W/ Quick Connects Rohs Compliant Triad Magnetics Transformers - Power Transformers Industrial Control Transformers
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Input Voltage 120 to 240 volts 120 to 240 volts 120 volts
Output Voltage 12 volts 12 volts 12 volts
Power Rating (VA) 40 VA 40 VA 40 VA
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F7-16 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 56 VA
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-187U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Power Transformers - 237-1488-ND - DigiKey
Specs
Transformer Type Power Transformer
Mounting Chip Transformer
Construction Laminate
View Details
3 suppliers
Single Secondary Chassis Mount Power Transformers - F-115X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers