PWR XFMR LAMINATED 2.4VA TH
PWR XFMR LAMINATED 2.4VA TH
POWER XFMR 36 Vct @ 65 mA UL/cUL - Class 3, 115V SPLIT PACK PCB MOUNT / F36-065-C2 RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 237-1488-ND | F36-065-C2 | 55X4599 |
| Product Name | Power Transformers | Transformers - Power Transformers | Power Xfmr 36 Vct @ 65 Ma Ul/cul Class 3, 115V Split Pack Pcb Mount / F36-065-C2 Rohs Compliant Triad Magnetics |
| Transformer Type | Power Transformer | ||
| Mounting | Chip Transformer | PCB/SMD | |
| Construction | Laminate | ||
| Single Phase Configuration | Single |