Triad Magnetics Class-2 Power Control Transformers TCT40-03E07AB

Description
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
Request a Quote Datasheet
Description
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class-2 Power Control Transformers - TCT40-03E07AB - Triad Magnetics
Perris, California, United States
Class-2 Power Control Transformers
TCT40-03E07AB
Class-2 Power Control Transformers TCT40-03E07AB
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.

Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.

Supplier's Site
Power Transformers - TCT40-03E07AB-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
TCT40-03E07AB-ND
Power Transformers TCT40-03E07AB-ND
PWR XFMR LAMINATED 40VA CHAS MT

PWR XFMR LAMINATED 40VA CHAS MT

Buy Now Datasheet
Ul/cul 120V Class Ii Control Xfrmr, 12V @ 40Va W/ Quick Connect Rohs Compliant Triad Magnetics - 98M4357 - Newark, An Avnet Company
Chicago, IL, United States
Ul/cul 120V Class Ii Control Xfrmr, 12V @ 40Va W/ Quick Connect Rohs Compliant Triad Magnetics
98M4357
Ul/cul 120V Class Ii Control Xfrmr, 12V @ 40Va W/ Quick Connect Rohs Compliant Triad Magnetics 98M4357
UL/cUL - 120V Class II Control Xfrmr, 12V @ 40VA w/ Quick Connect RoHS Compliant: Yes

UL/cUL - 120V Class II Control Xfrmr, 12V @ 40VA w/ Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Transformers
TCT40-03E07AB
Industrial Transformers TCT40-03E07AB
Industrial Transformers UL/cUL - 120V Class II Control Xfrmr, 12V @ 40VA w/ Quick Connect

Industrial Transformers UL/cUL - 120V Class II Control Xfrmr, 12V @ 40VA w/ Quick Connect

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
TCT40-03E07AB
Transformers - Power Transformers TCT40-03E07AB
PWR XFMR LAMINATED 40VA CHAS MT

PWR XFMR LAMINATED 40VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Transformers Transformers Power Transformers
Product Number TCT40-03E07AB TCT40-03E07AB-ND 98M4357 TCT40-03E07AB TCT40-03E07AB
Product Name Class-2 Power Control Transformers Power Transformers Ul/cul 120V Class Ii Control Xfrmr, 12V @ 40Va W/ Quick Connect Rohs Compliant Triad Magnetics Industrial Transformers Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Input Voltage 120 volts 120 volts 120 volts
Output Voltage 12 volts 12 volts 12 volts
Power Rating (VA) 40 VA 40 VA 40 VA
Unlock Full Specs
to access all available technical data