Triad Magnetics Class-2 Power Control Transformers TCT40-06E07K

Description
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
Request a Quote Datasheet
Description
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class-2 Power Control Transformers - TCT40-06E07K - Triad Magnetics
Perris, California, United States
Class-2 Power Control Transformers
TCT40-06E07K
Class-2 Power Control Transformers TCT40-06E07K
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.

Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.

Supplier's Site
Power Transformers - 237-1246-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1246-ND
Power Transformers 237-1246-ND
PWR XFMR LAMINATED 40VA CHAS MT

PWR XFMR LAMINATED 40VA CHAS MT

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
TCT40-06E07K
Transformers - Power Transformers TCT40-06E07K
PWR XFMR LAMINATED 40VA CHAS MT

PWR XFMR LAMINATED 40VA CHAS MT

Supplier's Site
Sheung Wan, Hong Kong
Industrial Transformers
TCT40-06E07K
Industrial Transformers TCT40-06E07K
Industrial Transformers UL/cUL - 120/240V Class II Control Xfmr 24V@1.67A w/Leads

Industrial Transformers UL/cUL - 120/240V Class II Control Xfmr 24V@1.67A w/Leads

Buy Now Datasheet
Transformer, Class 2, 24V, 40Va; Chassis Mount Transformer Type Triad Magnetics - 89J9294 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Class 2, 24V, 40Va; Chassis Mount Transformer Type Triad Magnetics
89J9294
Transformer, Class 2, 24V, 40Va; Chassis Mount Transformer Type Triad Magnetics 89J9294
TRANSFORMER, CLASS 2, 24V, 40VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.67A RoHS Compliant: Yes

TRANSFORMER, CLASS 2, 24V, 40VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.67A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Transformers Transformers
Product Number TCT40-06E07K 237-1246-ND TCT40-06E07K TCT40-06E07K 89J9294
Product Name Class-2 Power Control Transformers Power Transformers Transformers - Power Transformers Industrial Transformers Transformer, Class 2, 24V, 40Va; Chassis Mount Transformer Type Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Input Voltage 120 to 240 volts 120 to 240 volts 120 volts
Output Voltage 24 volts 24 volts 24 volts 24 volts
Power Rating (VA) 40 VA 40 VA 40 VA
Mounting Chassis Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F8-28 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 100 VA
View Details
5 suppliers
Chassis Mount Quick Pack™ Power Transformers - F3-24 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 2.4 VA
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-314X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
4 suppliers
Class-2 Power Control Transformers - TCT40-08E07AE - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Input Voltage 120 to 240 volts
Output Voltage 12 volts
View Details
5 suppliers