The Triad Magnetics Control Transformer, part number 89J9290, is a chassis mount transformer designed for Class 2 applications. It has a maximum power rating of 40VA and operates at an input voltage of 240V with a frequency of 50/60 Hz. The transformer provides a 24V output at a current rating of 1.67A, with a typical voltage regulation of 15% from full load to no load. Constructed with a three flange bobbin design, the transformer features primaries and secondaries wound side by side to minimize capacitive coupling. It includes tamper-resistant shrouds for safety and a welded steel bracket for easy mounting. The unit has a weight of 1.5 lbs and is compliant with RoHS standards. It also meets UL and cUL safety agency requirements, ensuring its suitability for various applications such as HVAC, control boards, and lighting. The transformer is inherently limited, eliminating the need for fusing, and has a temperature rise of less than 40¬8C under typical conditions.
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
PWR XFMR LAMINATED 40VA CHAS MT
CONTROL TRANSFORMER; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.67A; Weight:1.5lb RoHS Compliant: Yes
PWR XFMR LAMINATED 40VA CHAS MT
Industrial Transformers UL/cUL - 240V Class II Control Xfmr 24V@1.67A w/leads
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Power Transformers | Transformers |
| Product Number | TCT40-02E07K | 237-1242-ND | 89J9290 | TCT40-02E07K | TCT40-02E07K |
| Product Name | Class-2 Power Control Transformers | Power Transformers | Control Transformer; Chassis Mount Transformer Type Triad Magnetics | Transformers - Power Transformers | Industrial Transformers |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | ||
| Input Voltage | 240 volts | 240 volts | 240 volts | ||
| Output Voltage | 24 volts | 24 volts | 24 volts | 24 volts | |
| Power Rating (VA) | 40 VA | 40 VA | 40 VA | ||
| Mounting | Chassis | Chassis |