Triad Magnetics Autotransformer Power Transformers N-250MG

Description
Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. Triad autotransformers come in a variety of configurations, more case types and output watts (VA) ratings in excess of 2,000 watts. A universal isolation/autotransf ormer/voltage control model is available with up to a 4,000 output watts rating when operated as an autotransformer. less
Request a Quote Datasheet
Description
Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. Triad autotransformers come in a variety of configurations, more case types and output watts (VA) ratings in excess of 2,000 watts. A universal isolation/autotransf ormer/voltage control model is available with up to a 4,000 output watts rating when operated as an autotransformer. less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autotransformer Power Transformers - N-250MG - Triad Magnetics
Perris, California, United States
Autotransformer Power Transformers
N-250MG
Autotransformer Power Transformers N-250MG
Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. Triad autotransformers come in a variety of configurations, more case types and output watts (VA) ratings in excess of 2,000 watts. A universal isolation/autotransf ormer/voltage control model is available with up to a 4,000 output watts rating when operated as an autotransformer. less

Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. Triad autotransformers come in a variety of configurations, more case types and output watts (VA) ratings in excess of 2,000 watts. A universal isolation/autotransformer/voltage control model is available with up to a 4,000 output watts rating when operated as an autotransformer. less

Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - 237-1850-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
237-1850-ND
Isolation Transformers and Autotransformers, Step Up, Step Down 237-1850-ND
XFRMR NON-ISOL 115V-230V 250VA

XFRMR NON-ISOL 115V-230V 250VA

Buy Now Datasheet
Futian, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
N-250MG
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down N-250MG
AUTOTRANSFORMER NON-ISOL 250 VA

AUTOTRANSFORMER NON-ISOL 250 VA

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Transformers Transformers
Product Number N-250MG 237-1850-ND N-250MG
Product Name Autotransformer Power Transformers Isolation Transformers and Autotransformers, Step Up, Step Down Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Transformer Type Autotransformer; Industrial Control Transformer; Isolation
Input Voltage 115 volts 115 volts 115 volts
Output Voltage 230 volts
Secondary Current Rating 1.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD6-16 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 30 VA
View Details
5 suppliers
PC Mount Flat Pack™ Power Transformers - FP10-250 - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-363XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
3 suppliers
PC Mount Split Pack™ Power Transformers - F120-100 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 60 volts
View Details
4 suppliers