These medical grade isolation boxes are built using a toroidal transformer construction that inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI transformers. Built with Class F (155º) insulation system. The enclosure is made of steel and powder coated white.
XFRMR MED GRADE ISOL 250VA
TRANSFORMER, ISOLATION, 240V, 250VA; Input Voltage:240V; Output Voltage:120V; Power Rating:250VA; Output Current:2.08A; IP Rating:-; Plug Type:NEMA 6-15P; Cord Length - Metric:3.35m; Product Range:MD Series; Current Rating:2.08A RoHS Compliant: Yes
MED GRADE ENC ISOLATION XFORMR
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Transformers | Transformers |
| Product Number | MD-250-E | 237-2076-ND | 72Y5056 | MD-250-E |
| Product Name | 5.28 Inch (in) Length Medical Grade Isolation Power Transformer | Isolation Transformers and Autotransformers, Step Up, Step Down | Transformer, Isolation, 240V, 250Va; Input Voltage Triad Magnetics | Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down |
| Transformer Type | Isolation | |||
| Construction | Toroidal Core | |||
| Input Voltage | 240 volts | 240 volts | 240 volts | 240 volts |
| Power Rating (VA) | 250 VA | 250 VA | 250 VA |