Triad Magnetics Chassis Mount Quick Pack™ Power Transformers F4-28

Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet
Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Quick Pack™ Power Transformers - F4-28 - Triad Magnetics
Perris, California, United States
Chassis Mount Quick Pack™ Power Transformers
F4-28
Chassis Mount Quick Pack™ Power Transformers F4-28
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

Supplier's Site
Power Transformers - 237-1685-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1685-ND
Power Transformers 237-1685-ND
PWR XFMR LAMINATED 6VA CHAS MT

PWR XFMR LAMINATED 6VA CHAS MT

Buy Now Datasheet
Power Xfmr 28.0Vct@0.200A Ul/cul 115V Quick Pack W/lugs/f4-28 Rohs Compliant Triad Magnetics - 55X4606 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 28.0Vct@0.200A Ul/cul 115V Quick Pack W/lugs/f4-28 Rohs Compliant Triad Magnetics
55X4606
Power Xfmr 28.0Vct@0.200A Ul/cul 115V Quick Pack W/lugs/f4-28 Rohs Compliant Triad Magnetics 55X4606
POWER XFMR 28.0Vct@0.200A UL/cUL 115V QUICK PACK w/LUGS/F4-28 RoHS Compliant: Yes

POWER XFMR 28.0Vct@0.200A UL/cUL 115V QUICK PACK w/LUGS/F4-28 RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
F4-28
Transformers - Power Transformers F4-28
PWR XFMR LAMINATED 6VA CHAS MT

PWR XFMR LAMINATED 6VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F4-28 237-1685-ND 55X4606 F4-28
Product Name Chassis Mount Quick Pack™ Power Transformers Power Transformers Power Xfmr 28.0Vct@0.200A Ul/cul 115V Quick Pack W/lugs/f4-28 Rohs Compliant Triad Magnetics Transformers - Power Transformers
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts
Power Rating (VA) 6 VA 6 VA 6 VA
Transformer Type Power Transformer Laminated Core
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F6-16 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 30 VA
View Details
5 suppliers
Multiple Secondary Chassis Mount Power Transformers - F-236Z - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Output Voltage 12 volts
View Details
3 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD5-48 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 12 VA
View Details
4 suppliers
Power Transformer; Chassis Mount Transformer Type Triad Magnetics - 03F620 - Newark, An Avnet Company
Specs
Input Voltage 115 volts
Output Voltage 40 volts
View Details