Triad Magnetics Switch Mode/High Frequency Gate Drive Transformers GDE25-5

Description
Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5 optimize coupling and enhance performance. Available with single or dual secondaries, these transformers constructed of UL rated 130 ºC materials are easily standardized at operating frequencies 200 kHz and beyond.
Request a Quote Datasheet
Description
Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5 optimize coupling and enhance performance. Available with single or dual secondaries, these transformers constructed of UL rated 130 ºC materials are easily standardized at operating frequencies 200 kHz and beyond.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mode/High Frequency Gate Drive Transformers - GDE25-5 - Triad Magnetics
Perris, California, United States
Switch Mode/High Frequency Gate Drive Transformers
GDE25-5
Switch Mode/High Frequency Gate Drive Transformers GDE25-5
Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5 optimize coupling and enhance performance. Available with single or dual secondaries, these transformers constructed of UL rated 130 ºC materials are easily standardized at operating frequencies 200 kHz and beyond.

Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5 optimize coupling and enhance performance. Available with single or dual secondaries, these transformers constructed of UL rated 130 ºC materials are easily standardized at operating frequencies 200 kHz and beyond.

Supplier's Site
Pulse Transformers - 237-1115-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
237-1115-ND
Pulse Transformers 237-1115-ND
680µH Gate Drive Pulse Transformer 1:1.5 Through Hole

680µH Gate Drive Pulse Transformer 1:1.5 Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
GDE25-5
Transformers - Pulse Transformers GDE25-5
TRANSF .875 OHM SINGL GATE DRIVE

TRANSF .875 OHM SINGL GATE DRIVE

Supplier's Site
Gate Drive 1 Triad Magnetics - 37B9174 - Newark, An Avnet Company
Chicago, IL, United States
Gate Drive 1 Triad Magnetics
37B9174
Gate Drive 1 Triad Magnetics 37B9174
GATE DRIVE 1:1.5 XFMR 0.680uH RoHS Compliant: Yes

GATE DRIVE 1:1.5 XFMR 0.680uH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number GDE25-5 237-1115-ND GDE25-5 37B9174
Product Name Switch Mode/High Frequency Gate Drive Transformers Pulse Transformers Transformers - Pulse Transformers Gate Drive 1 Triad Magnetics
Category Signal Signal Signal
Other Transformer Types / Applications Industrial Control Transformer; Switch Mode Transformers Pulse Transformers
Standards UL; UL
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F16-070-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-3X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers
24.0 Volts (V) Output Voltage (DC) and Positive Polarity Center Wall Plug-In Power Transformer - WMU240-2080-13 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Switch Mode Transformers
Operating Frequency 50 to 60 Hz
View Details