Triad Magnetics PC Mount Split Pack™ Power Transformers F10-600

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F10-600 is a power transformer designed for PCB mounting, featuring a split bobbin construction that operates with an input voltage of 115V. It provides an output of 10.0V center-tap at 0.6A when the secondaries are wired in series, or 5.0V at 1.2A when wired in parallel. The transformer has a maximum power rating of 6.0VA and exhibits a typical voltage regulation of 25% from full load to no load, with a temperature rise of approximately 25°C. It is constructed with three flange bobbin design, ensuring low capacitive coupling between the windings. The product is UL and cUL listed under Class B General Purpose Transformer standards and is RoHS compliant. Dimensions are 1.312 inches in width and height, and 1.625 inches in length, with a weight of 0.44 lbs.

Datasheet Summary
Powered by GS/AI

The F10-600 is a power transformer designed for PCB mounting, featuring a split bobbin construction that operates with an input voltage of 115V. It provides an output of 10.0V center-tap at 0.6A when the secondaries are wired in series, or 5.0V at 1.2A when wired in parallel. The transformer has a maximum power rating of 6.0VA and exhibits a typical voltage regulation of 25% from full load to no load, with a temperature rise of approximately 25°C. It is constructed with three flange bobbin design, ensuring low capacitive coupling between the windings. The product is UL and cUL listed under Class B General Purpose Transformer standards and is RoHS compliant. Dimensions are 1.312 inches in width and height, and 1.625 inches in length, with a weight of 0.44 lbs.

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Power Transformers - F10-600 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Power Transformers
F10-600
PC Mount Split Pack™ Power Transformers F10-600
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - 237-1792-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1792-ND
Power Transformers 237-1792-ND
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Buy Now Datasheet
Power Xfmr 10.0Vct@0.600A Ul/cul 115V Split Pack Pcb Mount/f10-600 Rohs Compliant Triad Magnetics - 37B9111 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 10.0Vct@0.600A Ul/cul 115V Split Pack Pcb Mount/f10-600 Rohs Compliant Triad Magnetics
37B9111
Power Xfmr 10.0Vct@0.600A Ul/cul 115V Split Pack Pcb Mount/f10-600 Rohs Compliant Triad Magnetics 37B9111
POWER XFMR 10.0Vct@0.600A UL/cUL 115V SPLIT PACK PCB MOUNT/F10-600 RoHS Compliant: Yes

POWER XFMR 10.0Vct@0.600A UL/cUL 115V SPLIT PACK PCB MOUNT/F10-600 RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
F10-600
Transformers - Power Transformers F10-600
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F10-600 237-1792-ND 37B9111 F10-600
Product Name PC Mount Split Pack™ Power Transformers Power Transformers Power Xfmr 10.0Vct@0.600A Ul/cul 115V Split Pack Pcb Mount/f10-600 Rohs Compliant Triad Magnetics Transformers - Power Transformers
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 volts 115 volts
Output Voltage 5 volts 5 to 10 volts 5 to 10 volts
Power Rating (VA) 6 VA 6 VA 6 VA
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F20-600 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 10 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F6-20 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 30 VA
View Details
5 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-141XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
3 suppliers
Single Secondary Chassis Mount Power Transformers - F-258U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
3 suppliers