The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-
PWR XFMR LAMINATED 2.4VA TH
PWR XFMR LAMINATED 2.4VA TH
POWER XFMR 10 Vct @ 250 mA UL/cUL - Class 2, TUV, 115/230V SPLIT PACK PCB MOUNT / FS10-250-C2 RoHS Compliant: Yes
| Triad Magnetics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | FS10-250-C2 | 237-1569-ND | FS10-250-C2 | 55X4507 |
| Product Name | PC Mount Split Pack™ Class 2/3 Power Transformers | Power Transformers | Transformers - Power Transformers | Power Xfmr 10 Vct @ 250 Ma Ul/cul Class 2, Tuv, 115/230V Split Pack Pcb Mount / Fs10-250-C2 Rohs Compliant Triad Magnetics |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | ||
| Output Voltage | 5 volts | 5 to 10 volts | 5 to 10 volts | |
| Power Rating (VA) | 2.5 VA | 2.4 VA | 2.4 VA |