Triad Magnetics PC Mount Flat Pack™ Power Transformers FP30-85

Description
The FP30-85 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote
Description
The FP30-85 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Transformer FP30-85 is a flat pack PCB mount transformer designed for reliable service in various applications. It has a maximum power rating of 2.5 VA and offers a primary voltage of 230V at 50/60 Hz in series or 115V in parallel. The secondary output is 30.0VCT at 0.080A in series or 15.0V at 0.160A in parallel. Constructed with UL recognized materials and rated for Class B (130¬? C), the transformer features a dual channel nylon bobbin. It is safety tested with a hipot rating of 2000V between primary and secondary windings and 1500V between the primary/secondary windings and the core. The product is RoHS compliant, meeting the requirements of the 2011/65/EU directive. Dimensions of the transformer are 1.875 inches in length, 1.562 inches in width, and 0.650 inches in height, with a weight of 5.0 oz. The pin dimensions are .020 x .041 inches. This transformer is suitable for general purpose applications where compact size and reliability are essential.

Datasheet Summary
Powered by GS/AI

The Power Transformer FP30-85 is a flat pack PCB mount transformer designed for reliable service in various applications. It has a maximum power rating of 2.5 VA and offers a primary voltage of 230V at 50/60 Hz in series or 115V in parallel. The secondary output is 30.0VCT at 0.080A in series or 15.0V at 0.160A in parallel. Constructed with UL recognized materials and rated for Class B (130¬? C), the transformer features a dual channel nylon bobbin. It is safety tested with a hipot rating of 2000V between primary and secondary windings and 1500V between the primary/secondary windings and the core. The product is RoHS compliant, meeting the requirements of the 2011/65/EU directive. Dimensions of the transformer are 1.875 inches in length, 1.562 inches in width, and 0.650 inches in height, with a weight of 5.0 oz. The pin dimensions are .020 x .041 inches. This transformer is suitable for general purpose applications where compact size and reliability are essential.

Suppliers

Company
Product
Description
Supplier Links
PC Mount Flat Pack™ Power Transformers - FP30-85 - Triad Magnetics
Perris, California, United States
PC Mount Flat Pack™ Power Transformers
FP30-85
PC Mount Flat Pack™ Power Transformers FP30-85
The FP30-85 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

The FP30-85 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

Supplier's Site
Power Transformers - 237-1013-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1013-ND
Power Transformers 237-1013-ND
PWR XFMR LAMINATED 2.5VA TH

PWR XFMR LAMINATED 2.5VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
FP30-85
Transformers - Power Transformers FP30-85
PWR XFMR LAMINATED 2.5VA TH

PWR XFMR LAMINATED 2.5VA TH

Supplier's Site
Power Xfmr 30.0Vct@0.085A Ul/cul Flat Pack Pcb Mount/fp30-85 Rohs Compliant Triad Magnetics - 37B9083 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 30.0Vct@0.085A Ul/cul Flat Pack Pcb Mount/fp30-85 Rohs Compliant Triad Magnetics
37B9083
Power Xfmr 30.0Vct@0.085A Ul/cul Flat Pack Pcb Mount/fp30-85 Rohs Compliant Triad Magnetics 37B9083
POWER XFMR 30.0Vct@0.085A UL/cUL FLAT PACK PCB MOUNT/FP30-85 RoHS Compliant: Yes

POWER XFMR 30.0Vct@0.085A UL/cUL FLAT PACK PCB MOUNT/FP30-85 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number FP30-85 237-1013-ND FP30-85 37B9083
Product Name PC Mount Flat Pack™ Power Transformers Power Transformers Transformers - Power Transformers Power Xfmr 30.0Vct@0.085A Ul/cul Flat Pack Pcb Mount/fp30-85 Rohs Compliant Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 2.5 VA 2.5 VA 2.5 VA
Standards / Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Transformers - 237-1543-ND - DigiKey
Specs
Transformer Type Power Transformer
Mounting Chip Transformer
Construction Laminate
View Details
2 suppliers
Single Secondary Chassis Mount Power Transformers - F-3185U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
4 suppliers
PC Mount Flat Pack™ Power Transformers - FP16-150 - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-187U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers