Triad Magnetics PC Mount Split Pack™ Power Transformers F28-420

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Power Transformers - F28-420 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Power Transformers
F28-420
PC Mount Split Pack™ Power Transformers F28-420
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - 237-1824-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1824-ND
Power Transformers 237-1824-ND
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Buy Now Datasheet
Transformer;12VA;Sec:Ser 0.42A, Par 0.84A;Pri:115/230V;Sec:Ser 28VCT, Par 14V;PC - 70218449 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;12VA;Sec:Ser 0.42A, Par 0.84A;Pri:115/230V;Sec:Ser 28VCT, Par 14V;PC
70218449
Transformer;12VA;Sec:Ser 0.42A, Par 0.84A;Pri:115/230V;Sec:Ser 28VCT, Par 14V;PC 70218449
The TRIAD Split Pack™ split bobbin transformer from TRIAD Magnetics is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound — with primaries and secondaries side-by-side. Unlike the secondary on-top-of primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries. Made in China

The TRIAD Split Pack™ split bobbin transformer from TRIAD Magnetics is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound — with primaries and secondaries side-by-side. Unlike the secondary on-top-of primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

  • Made in China
Supplier's Site
Shenzhen, China
Transformers - Power Transformers
F28-420
Transformers - Power Transformers F28-420
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Supplier's Site
Power Xfmr 28.0Vct@0.420A Ul/cul 115V Split Pack Pcb Mount/f28-420 Rohs Compliant Triad Magnetics - 67H5700 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 28.0Vct@0.420A Ul/cul 115V Split Pack Pcb Mount/f28-420 Rohs Compliant Triad Magnetics
67H5700
Power Xfmr 28.0Vct@0.420A Ul/cul 115V Split Pack Pcb Mount/f28-420 Rohs Compliant Triad Magnetics 67H5700
POWER XFMR 28.0Vct@0.420A UL/cUL 115V SPLIT PACK PCB MOUNT/F28-420 RoHS Compliant: Yes

POWER XFMR 28.0Vct@0.420A UL/cUL 115V SPLIT PACK PCB MOUNT/F28-420 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F28-420 237-1824-ND 70218449 F28-420 67H5700
Product Name PC Mount Split Pack™ Power Transformers Power Transformers Transformer;12VA;Sec:Ser 0.42A, Par 0.84A;Pri:115/230V;Sec:Ser 28VCT, Par 14V;PC Transformers - Power Transformers Power Xfmr 28.0Vct@0.420A Ul/cul 115V Split Pack Pcb Mount/f28-420 Rohs Compliant Triad Magnetics
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 volts 115 to 230 volts 115 volts
Output Voltage 14 volts 14 to 28 volts 14 to 28 volts 14 to 28 volts
Power Rating (VA) 12 VA 12 VA 12 VA 12 VA
Transformer Type Power Transformer Impedance Matching Transformer; Isolation Laminated Core
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Power Transformers - N-76U - Triad Magnetics
Specs
Transformer Type Isolation
Input Voltage 115 volts
Output Voltage 115 volts
View Details
3 suppliers
Power Transformers - 237-1489-ND - DigiKey
Specs
Transformer Type Power Transformer
Mounting Chip Transformer
Construction Laminate
View Details
3 suppliers
Power Transformers - 237-F24-800-C2-B-ND - DigiKey
Specs
Transformer Type Power Transformer
Mounting Chip Transformer
Single Phase Configuration Single
View Details