The FP24-250 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
PWR XFMR LAMINATED 6VA TH
The TRIAD Flat Pack™ power transformer from TRIAD Magnetics is designed to meet the needs of low clearance PC board and solid state power designs. These units can also be used for control and instrumentation applications. Voltages and currents were chosen for widely used power applications. It is offered in a dual primary and dual secondary configuration. Low Profile: Allows 3⁄4" card spacing for 2.5 VA units, allows 1" card spacing for 6 VA units, allows 11⁄4" card spacing for 12 VA units.
BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 15V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:400mA; Isolation Voltage:2kV; No. of Pins:8 RoHS Compliant: Yes
PWR XFMR LAMINATED 6VA TH
| Triad Magnetics | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | FP30-200 | 237-1021-ND | 70218425 | 81F2418 | FP30-200 |
| Product Name | PC Mount Flat Pack™ Power Transformers | Power Transformers | Transformer;6VA;Sec:Ser 0.2A, Par 0.4A;Pri:115/230V;Sec:Ser 30VCT, Par 15V;PC | Bobbins Transformer; Pcb Transformer Type Triad Magnetics | Transformers - Power Transformers |
| Transformer Type | Industrial Control Transformer | Power Transformer | Impedance Matching Transformer; Isolation | Laminated Core | |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD | ||
| Input Voltage | 115 to 230 volts | 115 to 230 volts | 115 to 230 volts | ||
| Power Rating (VA) | 6 VA | 6 VA | 6 VA | 6 VA | |
| Standards / Compliance | RoHS | UL |