These medical grade isolation boxes are built using a toroidal transformer construction that inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI transformers. Built with Class F (155º) insulation system. The enclosure is made of steel and powder coated white.
XFRMR MED GRADE ISOL 120V 500VA
TRANSFORMER, ISOLATION, 120V, 500VA; Input Voltage:120V; Output Voltage:120V; Power Rating:500VA; Output Current:4.35A; IP Rating:-; Plug Type:NEMA 5-15P; Cord Length - Metric:3.35m; Product Range:MD Series; Current Rating:4.35A RoHS Compliant: Yes
MED GRADE ENC ISOLATION XFORMR
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Transformers | Transformers |
| Product Number | MD-500-U | 237-2079-ND | 72Y5059 | MD-500-U |
| Product Name | 6.38 Inch (in) Length Medical Grade Isolation Power Transformer | Isolation Transformers and Autotransformers, Step Up, Step Down | Transformer, Isolation, 120V, 500Va; Input Voltage Triad Magnetics | Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down |
| Transformer Type | Isolation | |||
| Construction | Toroidal Core | |||
| Input Voltage | 120 volts | 120 volts | 120 volts | 120 volts |
| Power Rating (VA) | 500 VA | 500 VA | 500 VA |