Triad Magnetics PC Mount Flat Pack™ Power Transformers FP120-50

Description
The FP120-50 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet
Description
The FP120-50 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Flat Pack™ Power Transformers - FP120-50 - Triad Magnetics
Perris, California, United States
PC Mount Flat Pack™ Power Transformers
FP120-50
PC Mount Flat Pack™ Power Transformers FP120-50
The FP120-50 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

The FP120-50 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

Supplier's Site
Power Transformers - FP120-50-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
FP120-50-ND
Power Transformers FP120-50-ND
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Buy Now Datasheet
Transformer;6VA;Sec:Ser 0.05A, Par 0.1A;Pri:115/230V;Sec:Ser 120VCT, Par 60V;PC - 70218428 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;6VA;Sec:Ser 0.05A, Par 0.1A;Pri:115/230V;Sec:Ser 120VCT, Par 60V;PC
70218428
Transformer;6VA;Sec:Ser 0.05A, Par 0.1A;Pri:115/230V;Sec:Ser 120VCT, Par 60V;PC 70218428
The TRIAD Flat Pack™ power transformer from TRIAD Magnetics is designed to meet the needs of low clearance PC board and solid state power designs. These units can also be used for control and instrumentation applications. Voltages and currents were chosen for widely used power applications. It is offered in a dual primary and dual secondary configuration. Low Profile: Allows 3⁄4" card spacing for 2.5 VA units, allows 1" card spacing for 6 VA units, allows 11⁄4" card spacing for 12 VA units. Made in China

The TRIAD Flat Pack™ power transformer from TRIAD Magnetics is designed to meet the needs of low clearance PC board and solid state power designs. These units can also be used for control and instrumentation applications. Voltages and currents were chosen for widely used power applications. It is offered in a dual primary and dual secondary configuration. Low Profile: Allows 3⁄4" card spacing for 2.5 VA units, allows 1" card spacing for 6 VA units, allows 11⁄4" card spacing for 12 VA units.

  • Made in China
Supplier's Site
Futian, China
Transformers - Power Transformers
FP120-50
Transformers - Power Transformers FP120-50
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Supplier's Site
Power Xfmr 120.0Vct@0.050A Ul/cul Flat Pack Pcb Mount/fp120-50 Rohs Compliant Triad Magnetics - 44F3346 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 120.0Vct@0.050A Ul/cul Flat Pack Pcb Mount/fp120-50 Rohs Compliant Triad Magnetics
44F3346
Power Xfmr 120.0Vct@0.050A Ul/cul Flat Pack Pcb Mount/fp120-50 Rohs Compliant Triad Magnetics 44F3346
POWER XFMR 120.0Vct@0.050A UL/cUL FLAT PACK PCB MOUNT/FP120-50 RoHS Compliant: Yes

POWER XFMR 120.0Vct@0.050A UL/cUL FLAT PACK PCB MOUNT/FP120-50 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number FP120-50 FP120-50-ND 70218428 FP120-50 44F3346
Product Name PC Mount Flat Pack™ Power Transformers Power Transformers Transformer;6VA;Sec:Ser 0.05A, Par 0.1A;Pri:115/230V;Sec:Ser 120VCT, Par 60V;PC Transformers - Power Transformers Power Xfmr 120.0Vct@0.050A Ul/cul Flat Pack Pcb Mount/fp120-50 Rohs Compliant Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Impedance Matching Transformer; Isolation Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts
Power Rating (VA) 6 VA 6 VA 6 VA 6 VA
Standards / Compliance RoHS UL
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-115X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F28-040-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 14 volts
View Details
4 suppliers
PC Mount Flat Pack™ Power Transformers - FP30-200 - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
5 suppliers