Triad Magnetics PC Mount Flat Pack™ Power Transformers FP10-600

Description
The FP10-600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote
Description
The FP10-600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Transformer FP10-600 is a flat pack PCB mount transformer designed for reliable performance in various applications. It has a maximum power rating of 6.0 VA and offers a secondary output of 10.0VCT at 0.600A, with a parallel option of 5.0V at 1.200A. The primary voltage can be configured for either 230V at 50/60 Hz or 115V at 50/60 Hz. Constructed with UL recognized materials, the transformer features a dual channel nylon bobbin and is rated for Class B (130¬? C). It has undergone rigorous safety testing, including 100% hipot testing with insulation ratings of 2000V between primary and secondary windings and 1500V between the primary/secondary windings and the core. The product is RoHS compliant, meeting the requirements of the 2011/65/EU directive. With dimensions of 1.875 inches by 1.562 inches by 0.875 inches and a weight of 7.0 oz, the FP10-600 is suitable for compact applications. The pin dimensions are .020 x .041 inches, facilitating easy integration into PCB designs.

Datasheet Summary
Powered by GS/AI

The Power Transformer FP10-600 is a flat pack PCB mount transformer designed for reliable performance in various applications. It has a maximum power rating of 6.0 VA and offers a secondary output of 10.0VCT at 0.600A, with a parallel option of 5.0V at 1.200A. The primary voltage can be configured for either 230V at 50/60 Hz or 115V at 50/60 Hz. Constructed with UL recognized materials, the transformer features a dual channel nylon bobbin and is rated for Class B (130¬? C). It has undergone rigorous safety testing, including 100% hipot testing with insulation ratings of 2000V between primary and secondary windings and 1500V between the primary/secondary windings and the core. The product is RoHS compliant, meeting the requirements of the 2011/65/EU directive. With dimensions of 1.875 inches by 1.562 inches by 0.875 inches and a weight of 7.0 oz, the FP10-600 is suitable for compact applications. The pin dimensions are .020 x .041 inches, facilitating easy integration into PCB designs.

Suppliers

Company
Product
Description
Supplier Links
PC Mount Flat Pack™ Power Transformers - FP10-600 - Triad Magnetics
Perris, California, United States
PC Mount Flat Pack™ Power Transformers
FP10-600
PC Mount Flat Pack™ Power Transformers FP10-600
The FP10-600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

The FP10-600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

Supplier's Site
Power Transformers - 237-1016-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1016-ND
Power Transformers 237-1016-ND
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
FP10-600
Transformers - Power Transformers FP10-600
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Supplier's Site
Power Xfmr 10.0Vct@0.600A Ul/cul Flat Pack Pcb Mount/fp10-600 Rohs Compliant Triad Magnetics - 99B2292 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 10.0Vct@0.600A Ul/cul Flat Pack Pcb Mount/fp10-600 Rohs Compliant Triad Magnetics
99B2292
Power Xfmr 10.0Vct@0.600A Ul/cul Flat Pack Pcb Mount/fp10-600 Rohs Compliant Triad Magnetics 99B2292
POWER XFMR 10.0Vct@0.600A UL/cUL FLAT PACK PCB MOUNT/FP10-600 RoHS Compliant: Yes

POWER XFMR 10.0Vct@0.600A UL/cUL FLAT PACK PCB MOUNT/FP10-600 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number FP10-600 237-1016-ND FP10-600 99B2292
Product Name PC Mount Flat Pack™ Power Transformers Power Transformers Transformers - Power Transformers Power Xfmr 10.0Vct@0.600A Ul/cul Flat Pack Pcb Mount/fp10-600 Rohs Compliant Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 6 VA 6 VA 6 VA
Standards / Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-3118X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
4 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-135P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-12X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F20-300 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 10 volts
View Details
4 suppliers