Triad Magnetics PC Mount Split Pack™ Class 2/3 Power Transformers FS12-200-C2

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Class 2/3 Power Transformers - FS12-200-C2 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Class 2/3 Power Transformers
FS12-200-C2
PC Mount Split Pack™ Class 2/3 Power Transformers FS12-200-C2
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - 237-1542-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1542-ND
Power Transformers 237-1542-ND
PWR XFMR LAMINATED 2.4VA TH

PWR XFMR LAMINATED 2.4VA TH

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
FS12-200-C2
Transformers - Power Transformers FS12-200-C2
PWR XFMR LAMINATED 2.4VA TH

PWR XFMR LAMINATED 2.4VA TH

Supplier's Site
Transformer, Iso, 2 X 6.3V, 2.5Va; Pcb Transformer Type Triad Magnetics - 55X4513 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 2 X 6.3V, 2.5Va; Pcb Transformer Type Triad Magnetics
55X4513
Transformer, Iso, 2 X 6.3V, 2.5Va; Pcb Transformer Type Triad Magnetics 55X4513
TRANSFORMER, ISO, 2 X 6.3V, 2.5VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:200mA RoHS Compliant: Yes

TRANSFORMER, ISO, 2 X 6.3V, 2.5VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:200mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Transformers
Product Number FS12-200-C2 237-1542-ND FS12-200-C2 55X4513
Product Name PC Mount Split Pack™ Class 2/3 Power Transformers Power Transformers Transformers - Power Transformers Transformer, Iso, 2 X 6.3V, 2.5Va; Pcb Transformer Type Triad Magnetics
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Output Voltage 6.3 volts 6.3 to 12.6 volts 6.3 to 12.6 volts 6.3 volts
Power Rating (VA) 2.5 VA 2.4 VA 2.4 VA
Transformer Type Power Transformer Laminated Core
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F16-2250 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
3 suppliers
Single Secondary Chassis Mount Power Transformers - F-318X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
3 suppliers
PC Mount Split Pack™ Power Transformers - FS20-1000 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 10 volts
View Details
5 suppliers
PC Mount Flat Pack™ Power Transformers - FP12-950 - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers