Triad Magnetics Chassis Mount Quick Pack™ Power Transformers F8-48

Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote
Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Xfmr 48.0Vct@2.0A is a small power transformer designed for various applications, featuring a bobbin wound construction that reduces size and weight compared to standard transformers. It operates at an input voltage of 115VAC with a frequency of 50/60Hz and provides an output voltage of 48.0VCT at a maximum power of 100.0VA. The transformer has a hipot rating of 2500VAC from primary to secondary and 1500VAC from windings to core, ensuring safety and reliability. Constructed with a split bobbin non-concentric winding, this transformer eliminates the need for costly electrostatic shielding. It is equipped with terminations suitable for quick connects or soldering and utilizes a UL Class B Insulation System. The product is UL listed under file E53148, compliant with UL 5085-1 and 2 standards for general purpose use. Dimensions of the transformer are 2.562 inches in height, 3.562 inches in width, and 4.031 inches in length, with a weight of 2.75 lbs. It is RoHS compliant as of February 2005, meeting the requirements of the 2011/65/EU directive.

Datasheet Summary
Powered by GS/AI

The Power Xfmr 48.0Vct@2.0A is a small power transformer designed for various applications, featuring a bobbin wound construction that reduces size and weight compared to standard transformers. It operates at an input voltage of 115VAC with a frequency of 50/60Hz and provides an output voltage of 48.0VCT at a maximum power of 100.0VA. The transformer has a hipot rating of 2500VAC from primary to secondary and 1500VAC from windings to core, ensuring safety and reliability. Constructed with a split bobbin non-concentric winding, this transformer eliminates the need for costly electrostatic shielding. It is equipped with terminations suitable for quick connects or soldering and utilizes a UL Class B Insulation System. The product is UL listed under file E53148, compliant with UL 5085-1 and 2 standards for general purpose use. Dimensions of the transformer are 2.562 inches in height, 3.562 inches in width, and 4.031 inches in length, with a weight of 2.75 lbs. It is RoHS compliant as of February 2005, meeting the requirements of the 2011/65/EU directive.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Quick Pack™ Power Transformers - F8-48 - Triad Magnetics
Perris, California, United States
Chassis Mount Quick Pack™ Power Transformers
F8-48
Chassis Mount Quick Pack™ Power Transformers F8-48
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

Supplier's Site
Power Transformers - 237-1724-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1724-ND
Power Transformers 237-1724-ND
PWR XFMR LAMINATED 100VA CHAS MT

PWR XFMR LAMINATED 100VA CHAS MT

Buy Now Datasheet
Transformer;100VA;Chassis;Pri:115V;Sec:48VCT;Sec:2A;Solder Lug;50/60Hz;2-1/4In.I - 70218312 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;100VA;Chassis;Pri:115V;Sec:48VCT;Sec:2A;Solder Lug;50/60Hz;2-1/4In.I
70218312
Transformer;100VA;Chassis;Pri:115V;Sec:48VCT;Sec:2A;Solder Lug;50/60Hz;2-1/4In.I 70218312
The TRIAD quick pack small power transformer series from TRIAD Magnetics offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin non-concentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering. Primary: 115 V or 115/230 V, 50/60 Hz.

The TRIAD quick pack small power transformer series from TRIAD Magnetics offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin non-concentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering. Primary: 115 V or 115/230 V, 50/60 Hz.

Supplier's Site
Shenzhen, China
Transformers - Power Transformers
F8-48
Transformers - Power Transformers F8-48
PWR XFMR LAMINATED 100VA CHAS MT

PWR XFMR LAMINATED 100VA CHAS MT

Supplier's Site
Power Xfmr 48.0Vct@2.0A Ul/cul 115V Quick Pack W/lugs/f8-48 Rohs Compliant Triad Magnetics - 37B9169 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 48.0Vct@2.0A Ul/cul 115V Quick Pack W/lugs/f8-48 Rohs Compliant Triad Magnetics
37B9169
Power Xfmr 48.0Vct@2.0A Ul/cul 115V Quick Pack W/lugs/f8-48 Rohs Compliant Triad Magnetics 37B9169
POWER XFMR 48.0Vct@2.0A UL/cUL 115V QUICK PACK w/LUGS/F8-48 RoHS Compliant: No

POWER XFMR 48.0Vct@2.0A UL/cUL 115V QUICK PACK w/LUGS/F8-48 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F8-48 237-1724-ND 70218312 F8-48 37B9169
Product Name Chassis Mount Quick Pack™ Power Transformers Power Transformers Transformer;100VA;Chassis;Pri:115V;Sec:48VCT;Sec:2A;Solder Lug;50/60Hz;2-1/4In.I Transformers - Power Transformers Power Xfmr 48.0Vct@2.0A Ul/cul 115V Quick Pack W/lugs/f8-48 Rohs Compliant Triad Magnetics
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts 115 volts
Power Rating (VA) 100 VA 100 VA 100 VA 100 VA
Transformer Type Power Transformer Impedance Matching Transformer; Isolation Laminated Core
Construction Laminate SplitCore Laminate
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - FS28-420 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 14 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD7-24 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 56 VA
View Details
5 suppliers
115 Volts (V) Chassis Mount Power Transformer - F-92A - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Output Type AC
View Details
3 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F12-1600-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 6.3 volts
View Details
4 suppliers