Triad Magnetics Chassis Mount Quick Pack™ Power Transformers FD8-36

Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet
Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Quick Pack™ Power Transformers - FD8-36 - Triad Magnetics
Perris, California, United States
Chassis Mount Quick Pack™ Power Transformers
FD8-36
Chassis Mount Quick Pack™ Power Transformers FD8-36
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

Supplier's Site
Power Transformers - 237-1771-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1771-ND
Power Transformers 237-1771-ND
PWR XFMR LAMINATED 100VA CHAS MT

PWR XFMR LAMINATED 100VA CHAS MT

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
FD8-36
Transformers - Power Transformers FD8-36
PWR XFMR LAMINATED 100VA CHAS MT

PWR XFMR LAMINATED 100VA CHAS MT

Supplier's Site
Power Xfmr 36.0Vct@2.8A Ul/cul 115V/230 Quick Pack W/lugs/fd8-36 Rohs Compliant Triad Magnetics - 71C7731 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 36.0Vct@2.8A Ul/cul 115V/230 Quick Pack W/lugs/fd8-36 Rohs Compliant Triad Magnetics
71C7731
Power Xfmr 36.0Vct@2.8A Ul/cul 115V/230 Quick Pack W/lugs/fd8-36 Rohs Compliant Triad Magnetics 71C7731
POWER XFMR 36.0Vct@2.8A UL/cUL 115V/230 QUICK PACK w/LUGS/FD8-36 RoHS Compliant: Yes

POWER XFMR 36.0Vct@2.8A UL/cUL 115V/230 QUICK PACK w/LUGS/FD8-36 RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer;100VA;Chassis;Pri:115/230V;Sec:36VCT;Sec:2.8A;Solder Lug;50/60Hz - 70218309 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;100VA;Chassis;Pri:115/230V;Sec:36VCT;Sec:2.8A;Solder Lug;50/60Hz
70218309
Transformer;100VA;Chassis;Pri:115/230V;Sec:36VCT;Sec:2.8A;Solder Lug;50/60Hz 70218309
The TRIAD quick pack small power transformer series from TRIAD Magnetics offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin non-concentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering. Primary: 115 V or 115/230 V, 50/60 Hz.

The TRIAD quick pack small power transformer series from TRIAD Magnetics offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin non-concentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering. Primary: 115 V or 115/230 V, 50/60 Hz.

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number FD8-36 237-1771-ND FD8-36 71C7731 70218309
Product Name Chassis Mount Quick Pack™ Power Transformers Power Transformers Transformers - Power Transformers Power Xfmr 36.0Vct@2.8A Ul/cul 115V/230 Quick Pack W/lugs/fd8-36 Rohs Compliant Triad Magnetics Transformer;100VA;Chassis;Pri:115/230V;Sec:36VCT;Sec:2.8A;Solder Lug;50/60Hz
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts
Power Rating (VA) 100 VA 100 VA 100 VA 100 VA
Transformer Type Power Transformer Laminated Core Impedance Matching Transformer; Isolation
Construction Laminate Laminate SplitCore
Unlock Full Specs
to access all available technical data

Similar Products

Power Transformers - 237-F24-800-C2-B-ND - DigiKey
Specs
Transformer Type Power Transformer
Mounting Chip Transformer
Single Phase Configuration Single
View Details
Chassis Mount Quick-Connect World Series™ Power Transformers - VPS16-8100 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 130 VA
View Details
4 suppliers
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-370P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
3 suppliers
PC Mount Split Pack™ Power Transformers - F24-800 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 12 volts
View Details
4 suppliers