Triad Magnetics Single Secondary Chassis Mount Power Transformers F-59X

Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet
Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Secondary Chassis Mount Power Transformers - F-59X - Triad Magnetics
Perris, California, United States
Single Secondary Chassis Mount Power Transformers
F-59X
Single Secondary Chassis Mount Power Transformers F-59X
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Supplier's Site
Power Transformers - 237-2005-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-2005-ND
Power Transformers 237-2005-ND
PWR XFMR LAMINATED 24VA CHAS MT

PWR XFMR LAMINATED 24VA CHAS MT

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
F-59X
Transformers - Power Transformers F-59X
PWR XFMR LAMINATED 24VA CHAS MT

PWR XFMR LAMINATED 24VA CHAS MT

Supplier's Site
Power Transformer; Chassis Mount Transformer Type Triad Magnetics - 03F1007 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type Triad Magnetics
03F1007
Power Transformer; Chassis Mount Transformer Type Triad Magnetics 03F1007
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:60V; Power Rating:25VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:400mA; Isolation Voltage:1.5kV RoHS Compliant: Yes

POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:60V; Power Rating:25VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:400mA; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F-59X 237-2005-ND F-59X 03F1007
Product Name Single Secondary Chassis Mount Power Transformers Power Transformers Transformers - Power Transformers Power Transformer; Chassis Mount Transformer Type Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Laminated Core Isolation
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts
Output Voltage 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-191U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
3 suppliers
Single Secondary Chassis Mount Power Transformers - F-22A - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
5 suppliers
Chassis Mount Leaded World Series™ Power Transformers - VPL12-4000 - Triad Magnetics
Specs
Transformer Type Isolation
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers