Triad Magnetics Chassis Mount Quick Pack™ Power Transformers FD7-12

Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet
Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Quick Pack™ Power Transformers - FD7-12 - Triad Magnetics
Perris, California, United States
Chassis Mount Quick Pack™ Power Transformers
FD7-12
Chassis Mount Quick Pack™ Power Transformers FD7-12
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

Supplier's Site
Power Transformers - 237-1755-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1755-ND
Power Transformers 237-1755-ND
PWR XFMR LAMINATED 56VA CHAS MT

PWR XFMR LAMINATED 56VA CHAS MT

Buy Now Datasheet
Power Xfmr 12.6Vct@4.0A Ul/cul 115V/230 Quick Pack W/lugs/fd7-12 Rohs Compliant Triad Magnetics - 93F9901 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 12.6Vct@4.0A Ul/cul 115V/230 Quick Pack W/lugs/fd7-12 Rohs Compliant Triad Magnetics
93F9901
Power Xfmr 12.6Vct@4.0A Ul/cul 115V/230 Quick Pack W/lugs/fd7-12 Rohs Compliant Triad Magnetics 93F9901
POWER XFMR 12.6Vct@4.0A UL/cUL 115V/230 QUICK PACK w/LUGS/FD7-12 RoHS Compliant: Yes

POWER XFMR 12.6Vct@4.0A UL/cUL 115V/230 QUICK PACK w/LUGS/FD7-12 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Power Transformers
FD7-12
Transformers - Power Transformers FD7-12
PWR XFMR LAMINATED 56VA CHAS MT

PWR XFMR LAMINATED 56VA CHAS MT

Supplier's Site
Transformer;56VA;Chassis;Pri:115/230V;Sec:12.6VCT;Sec:4A;Solder Lug;50/60Hz - 70218264 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;56VA;Chassis;Pri:115/230V;Sec:12.6VCT;Sec:4A;Solder Lug;50/60Hz
70218264
Transformer;56VA;Chassis;Pri:115/230V;Sec:12.6VCT;Sec:4A;Solder Lug;50/60Hz 70218264
The TRIAD quick pack small power transformer series from TRIAD Magnetics offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin non-concentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering. Primary: 115 V or 115/230 V, 50/60 Hz.

The TRIAD quick pack small power transformer series from TRIAD Magnetics offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin non-concentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering. Primary: 115 V or 115/230 V, 50/60 Hz.

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number FD7-12 237-1755-ND 93F9901 FD7-12 70218264
Product Name Chassis Mount Quick Pack™ Power Transformers Power Transformers Power Xfmr 12.6Vct@4.0A Ul/cul 115V/230 Quick Pack W/lugs/fd7-12 Rohs Compliant Triad Magnetics Transformers - Power Transformers Transformer;56VA;Chassis;Pri:115/230V;Sec:12.6VCT;Sec:4A;Solder Lug;50/60Hz
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts
Power Rating (VA) 56 VA 56 VA 56 VA 56 VA
Transformer Type Power Transformer Laminated Core Impedance Matching Transformer; Isolation
Construction Laminate Laminate SplitCore
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD5-36 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 12 VA
View Details
5 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F28-200-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 14 volts
View Details
4 suppliers
Universal Secondaries Chassis Mount Power Transformer - F-361U - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Output Type AC
View Details
4 suppliers