Triad Magnetics Single Primary Dual Secondaries PC Mount Power Transformer F-153XP

Description
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.
Request a Quote Datasheet
Description
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Primary Dual Secondaries PC Mount Power Transformer - F-153XP - Triad Magnetics
Perris, California, United States
Single Primary Dual Secondaries PC Mount Power Transformer
F-153XP
Single Primary Dual Secondaries PC Mount Power Transformer F-153XP
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.

Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.

Supplier's Site
Power Transformers - 237-1919-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1919-ND
Power Transformers 237-1919-ND
PWR XFMR LAMINATED 7.5VA CHAS MT

PWR XFMR LAMINATED 7.5VA CHAS MT

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
F-153XP
Transformers - Power Transformers F-153XP
PWR XFMR LAMINATED 7.5VA CHAS MT

PWR XFMR LAMINATED 7.5VA CHAS MT

Supplier's Site
Isolation Transformer; Pcb Transformer Type Triad Magnetics - 03F1023 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer; Pcb Transformer Type Triad Magnetics
03F1023
Isolation Transformer; Pcb Transformer Type Triad Magnetics 03F1023
ISOLATION TRANSFORMER; PCB Transformer Type:Bobbin; Secondary Voltages:2 x 15V; Power Rating:7.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:500mA; Isolation Voltage:1.5kV RoHS Compliant: Yes

ISOLATION TRANSFORMER; PCB Transformer Type:Bobbin; Secondary Voltages:2 x 15V; Power Rating:7.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:500mA; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Transformers
Product Number F-153XP 237-1919-ND F-153XP 03F1023
Product Name Single Primary Dual Secondaries PC Mount Power Transformer Power Transformers Transformers - Power Transformers Isolation Transformer; Pcb Transformer Type Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts
Output Voltage 15 volts 15 to 30 volts 15 to 30 volts 15 volts
Power Rating (VA) 7.5 VA 7.5 VA 7.5 VA
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-219X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
5 suppliers
Single Secondary Chassis Mount Power Transformers - F-275U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
5 suppliers
Single Secondary Chassis Mount Power Transformers - F-113X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - FS24-500 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 12 volts
View Details
5 suppliers