Triad Magnetics Chassis Mount Quick Pack™ Power Transformers FD4-16

Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet
Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Quick Pack™ Power Transformers - FD4-16 - Triad Magnetics
Perris, California, United States
Chassis Mount Quick Pack™ Power Transformers
FD4-16
Chassis Mount Quick Pack™ Power Transformers FD4-16
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

Supplier's Site
Power Transformers - 237-1729-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1729-ND
Power Transformers 237-1729-ND
PWR XFMR LAMINATED 6VA CHAS MT

PWR XFMR LAMINATED 6VA CHAS MT

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
FD4-16
Transformers - Power Transformers FD4-16
PWR XFMR LAMINATED 6VA CHAS MT

PWR XFMR LAMINATED 6VA CHAS MT

Supplier's Site
Chassis Mount Transformer, 6Va; Chassis Mount Transformer Type Triad Magnetics - 98F5779 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Transformer, 6Va; Chassis Mount Transformer Type Triad Magnetics
98F5779
Chassis Mount Transformer, 6Va; Chassis Mount Transformer Type Triad Magnetics 98F5779
CHASSIS MOUNT TRANSFORMER, 6VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:16V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:400mA; Product Range:- RoHS Compliant: Yes

CHASSIS MOUNT TRANSFORMER, 6VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:16V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:400mA; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Transformers
Product Number FD4-16 237-1729-ND FD4-16 98F5779
Product Name Chassis Mount Quick Pack™ Power Transformers Power Transformers Transformers - Power Transformers Chassis Mount Transformer, 6Va; Chassis Mount Transformer Type Triad Magnetics
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 6 VA 6 VA 6 VA
Transformer Type Power Transformer Laminated Core
Construction Laminate Laminate
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-96U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-259U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
3 suppliers
Single Secondary Chassis Mount Power Transformers - F-282U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
3 suppliers