Triad Magnetics Chassis Mount Quick Pack™ Power Transformers F6-20

Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet
Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Quick Pack™ Power Transformers - F6-20 - Triad Magnetics
Perris, California, United States
Chassis Mount Quick Pack™ Power Transformers
F6-20
Chassis Mount Quick Pack™ Power Transformers F6-20
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

Supplier's Site
Power Transformers - 237-1703-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1703-ND
Power Transformers 237-1703-ND
PWR XFMR LAMINATED 30VA CHAS MT

PWR XFMR LAMINATED 30VA CHAS MT

Buy Now Datasheet
Power Xfmr 20.0Vct@1.5A Ul/cul 115V Quick Pack W/lugs/f6-20 Rohs Compliant Triad Magnetics - 37B9162 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 20.0Vct@1.5A Ul/cul 115V Quick Pack W/lugs/f6-20 Rohs Compliant Triad Magnetics
37B9162
Power Xfmr 20.0Vct@1.5A Ul/cul 115V Quick Pack W/lugs/f6-20 Rohs Compliant Triad Magnetics 37B9162
POWER XFMR 20.0Vct@1.5A UL/cUL 115V QUICK PACK w/LUGS/F6-20 RoHS Compliant: Yes

POWER XFMR 20.0Vct@1.5A UL/cUL 115V QUICK PACK w/LUGS/F6-20 RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer;30VA;Chassis;Pri:115V;Sec:20VCT;Sec:1.5A;Solder Lug;50/60Hz - 70218280 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;30VA;Chassis;Pri:115V;Sec:20VCT;Sec:1.5A;Solder Lug;50/60Hz
70218280
Transformer;30VA;Chassis;Pri:115V;Sec:20VCT;Sec:1.5A;Solder Lug;50/60Hz 70218280
The TRIAD quick pack small power transformer series from TRIAD Magnetics offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin non-concentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering. Primary: 115 V or 115/230 V, 50/60 Hz.

The TRIAD quick pack small power transformer series from TRIAD Magnetics offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin non-concentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering. Primary: 115 V or 115/230 V, 50/60 Hz.

Supplier's Site
Shenzhen, China
Transformers - Power Transformers
F6-20
Transformers - Power Transformers F6-20
PWR XFMR LAMINATED 30VA CHAS MT

PWR XFMR LAMINATED 30VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F6-20 237-1703-ND 37B9162 70218280 F6-20
Product Name Chassis Mount Quick Pack™ Power Transformers Power Transformers Power Xfmr 20.0Vct@1.5A Ul/cul 115V Quick Pack W/lugs/f6-20 Rohs Compliant Triad Magnetics Transformer;30VA;Chassis;Pri:115V;Sec:20VCT;Sec:1.5A;Solder Lug;50/60Hz Transformers - Power Transformers
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts 115 volts
Power Rating (VA) 30 VA 30 VA 30 VA 30 VA
Transformer Type Power Transformer Impedance Matching Transformer; Isolation Laminated Core
Construction Laminate SplitCore Laminate
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-188X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
3 suppliers
Chassis Mount Quick Pack™ Power Transformers - F6-56 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 30 VA
View Details
3 suppliers
Chassis Mount Quick Pack™ Power Transformers - F8-16 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 100 VA
View Details
5 suppliers