The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-
PWR XFMR LAMINATED 2.5VA TH
The TRIAD Split Pack™ split bobbin transformer from TRIAD Magnetics is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound — with primaries and secondaries side-by-side. Unlike the secondary on-top-of primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
PWR XFMR LAMINATED 2.5VA TH
TRANSFORMER, ISO, 2 X 18V, 2.5VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 18V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:65mA RoHS Compliant: Yes
| Triad Magnetics | DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Transformers |
| Product Number | F36-65 | 237-1832-ND | 70218440 | F36-65 | 37B9138 |
| Product Name | PC Mount Split Pack™ Power Transformers | Power Transformers | Transformer;2.5VA;Sec:Ser 0.065A, Par 0.13A;Pri:115/230V;Sec:Ser 36VCT, Par 18V | Transformers - Power Transformers | Transformer, Iso, 2 X 18V, 2.5Va; Pcb Transformer Type Triad Magnetics |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD | ||
| Input Voltage | 115 to 230 volts | 115 volts | 115 to 230 volts | 115 volts | |
| Output Voltage | 18 volts | 18 to 36 volts | 18 to 36 volts | 18 to 36 volts | 18 volts |
| Power Rating (VA) | 2.5 VA | 2.5 VA | 2.5 VA | 2.5 VA | |
| Transformer Type | Power Transformer | Impedance Matching Transformer; Isolation | Laminated Core |