Triad chassis mount power transformers provide maximum performance when integrated into full wave center tap or bridge type circuits with silicon or selenium rectifiers. The secondary voltages are selected by primary taps. The secondaries of the Series F-90 transformers may be connected to provide a wide variety of output voltages. The Series F-90 transformers are designed for use with silicon diode rectifiers to supply the DC voltages for transistors in their various applications. They are more intended for use with full wave center tap or bridge rectifiers, but may be used with voltage doubler circuits at one-half of the rated current. less
PWR XFMR LAMINATED VARIES CHAS
PWR XFMR LAMINATED CHASSIS MT
| Triad Magnetics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | F-92A | 237-2010-ND | F-92A |
| Product Name | 115 Volts (V) Chassis Mount Power Transformer | Power Transformers | Transformers - Power Transformers |
| Mounting | Chassis | Chassis | Chassis |
| Input Voltage | 115 volts | 115 volts | 115 volts |
| Output Type | AC | ||
| Transformer Type | Power Transformer | Laminated Core |