Triad Magnetics PC Mount Split Pack™ Class 2/3 Power Transformers F10-250-C2

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Class 2/3 Power Transformers - F10-250-C2 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Class 2/3 Power Transformers
F10-250-C2
PC Mount Split Pack™ Class 2/3 Power Transformers F10-250-C2
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - 237-1568-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1568-ND
Power Transformers 237-1568-ND
PWR XFMR LAMINATED 2.5VA TH

PWR XFMR LAMINATED 2.5VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
F10-250-C2
Transformers - Power Transformers F10-250-C2
PWR XFMR LAMINATED 2.5VA TH

PWR XFMR LAMINATED 2.5VA TH

Supplier's Site
Power Xfmr 10 Vct @ 250 Ma Ul/cul Class 2, 115V Split Pack Pcb Mount / F10-250-C2 Rohs Compliant Triad Magnetics - 55X4561 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 10 Vct @ 250 Ma Ul/cul Class 2, 115V Split Pack Pcb Mount / F10-250-C2 Rohs Compliant Triad Magnetics
55X4561
Power Xfmr 10 Vct @ 250 Ma Ul/cul Class 2, 115V Split Pack Pcb Mount / F10-250-C2 Rohs Compliant Triad Magnetics 55X4561
POWER XFMR 10 Vct @ 250 mA UL/cUL - Class 2, 115V SPLIT PACK PCB MOUNT / F10-250-C2 RoHS Compliant: Yes

POWER XFMR 10 Vct @ 250 mA UL/cUL - Class 2, 115V SPLIT PACK PCB MOUNT / F10-250-C2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F10-250-C2 237-1568-ND F10-250-C2 55X4561
Product Name PC Mount Split Pack™ Class 2/3 Power Transformers Power Transformers Transformers - Power Transformers Power Xfmr 10 Vct @ 250 Ma Ul/cul Class 2, 115V Split Pack Pcb Mount / F10-250-C2 Rohs Compliant Triad Magnetics
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 volts 115 volts
Output Voltage 5 volts 5 to 10 volts 5 to 10 volts
Power Rating (VA) 2.5 VA 2.5 VA 2.5 VA
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F28-700-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 14 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD8-48 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 100 VA
View Details
5 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-157XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD5-36 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 12 VA
View Details
5 suppliers