Triad Magnetics Class-2 Power Control Transformers TCT40-01E07K

Description
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
Request a Quote Datasheet
Description
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class-2 Power Control Transformers - TCT40-01E07K - Triad Magnetics
Perris, California, United States
Class-2 Power Control Transformers
TCT40-01E07K
Class-2 Power Control Transformers TCT40-01E07K
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.

Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.

Supplier's Site
Power Transformers - 237-1240-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1240-ND
Power Transformers 237-1240-ND
PWR XFMR LAMINATED 40VA CHAS MT

PWR XFMR LAMINATED 40VA CHAS MT

Buy Now Datasheet
Transformer;Chassis;120VAC;24VAC;40VA;50/60Hz;1.67A - 70218319 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Chassis;120VAC;24VAC;40VA;50/60Hz;1.67A
70218319
Transformer;Chassis;120VAC;24VAC;40VA;50/60Hz;1.67A 70218319
Triad control transformers come with tamper resistant shrouds for safety and a steel bracket welded to the bottom of the transformer for ease of mounting. These transformers are designed with dual bobbin construction and insulated shrouds on the primary and secondary sides. Welded laminations have holes in each corner to allow direct mounting to a panel. Since these products are inherently energy limited, no secondary fusing is required. Applications include commercial dryers, deep fryers, greenhouse controls, home environmental systems, security systems, video games, automatic doors, solar heating units and industrial controls.

Triad control transformers come with tamper resistant shrouds for safety and a steel bracket welded to the bottom of the transformer for ease of mounting. These transformers are designed with dual bobbin construction and insulated shrouds on the primary and secondary sides. Welded laminations have holes in each corner to allow direct mounting to a panel. Since these products are inherently energy limited, no secondary fusing is required.
Applications include commercial dryers, deep fryers, greenhouse controls, home environmental systems, security systems, video games, automatic doors, solar heating units and industrial controls.

Supplier's Site
Sheung Wan, Hong Kong
Industrial Transformers
TCT40-01E07K
Industrial Transformers TCT40-01E07K
Industrial Transformers UL/cUL - 120V Class II Control Xfmr 24V@1.67A w/Leads

Industrial Transformers UL/cUL - 120V Class II Control Xfmr 24V@1.67A w/Leads

Buy Now Datasheet
Transformer, 24V, 40Va; Chassis Mount Transformer Type Triad Magnetics - 28M9296 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 24V, 40Va; Chassis Mount Transformer Type Triad Magnetics
28M9296
Transformer, 24V, 40Va; Chassis Mount Transformer Type Triad Magnetics 28M9296
TRANSFORMER, 24V, 40VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.67A RoHS Compliant: Yes

TRANSFORMER, 24V, 40VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.67A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Power Transformers
TCT40-01E07K
Transformers - Power Transformers TCT40-01E07K
PWR XFMR LAMINATED 40VA CHAS MT

PWR XFMR LAMINATED 40VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Transformers Transformers Transformers Power Transformers
Product Number TCT40-01E07K 237-1240-ND 70218319 TCT40-01E07K 28M9296 TCT40-01E07K
Product Name Class-2 Power Control Transformers Power Transformers Transformer;Chassis;120VAC;24VAC;40VA;50/60Hz;1.67A Industrial Transformers Transformer, 24V, 40Va; Chassis Mount Transformer Type Triad Magnetics Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Input Voltage 120 volts 120 volts 120 volts 120 volts
Output Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Power Rating (VA) 40 VA 40 VA 40 VA 40 VA
Mounting Chassis Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-3117X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers
Isolation Power Transformers - N-53MG - Triad Magnetics
Specs
Transformer Type Isolation
Input Voltage 115 volts
Output Voltage 115 volts
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F28-200 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 14 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F3-16 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 2.4 VA
View Details
4 suppliers