Triad Magnetics Single Secondary Chassis Mount Power Transformers F-341X

Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet
Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Secondary Chassis Mount Power Transformers - F-341X - Triad Magnetics
Perris, California, United States
Single Secondary Chassis Mount Power Transformers
F-341X
Single Secondary Chassis Mount Power Transformers F-341X
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Supplier's Site
Power Transformers - 237-1975-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1975-ND
Power Transformers 237-1975-ND
PWR XFMR LAMINATED 50.4VA CHAS

PWR XFMR LAMINATED 50.4VA CHAS

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
F-341X
Transformers - Power Transformers F-341X
PWR XFMR LAMINATED 50.4VA CHAS

PWR XFMR LAMINATED 50.4VA CHAS

Supplier's Site
Power Transformer; Chassis Mount Transformer Type Triad Magnetics - 02F1011 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type Triad Magnetics
02F1011
Power Transformer; Chassis Mount Transformer Type Triad Magnetics 02F1011
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:25.2V; Power Rating:50.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:2A; Isolation Voltage:1.5kV RoHS Compliant: Yes

POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:25.2V; Power Rating:50.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:2A; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer;Chassis;Pri:115/230V;Sec:25.2VCT;Sec:2A;Lead;60Hz;4In.In.W;2-19/32In - 70218173 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Chassis;Pri:115/230V;Sec:25.2VCT;Sec:2A;Lead;60Hz;4In.In.W;2-19/32In
70218173
Transformer;Chassis;Pri:115/230V;Sec:25.2VCT;Sec:2A;Lead;60Hz;4In.In.W;2-19/32In 70218173
Triad Magnetics offers a full choice of TRIAD power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low-level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations. Connections: Leads.

Triad Magnetics offers a full choice of TRIAD power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low-level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations. Connections: Leads.

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F-341X 237-1975-ND F-341X 02F1011 70218173
Product Name Single Secondary Chassis Mount Power Transformers Power Transformers Transformers - Power Transformers Power Transformer; Chassis Mount Transformer Type Triad Magnetics Transformer;Chassis;Pri:115/230V;Sec:25.2VCT;Sec:2A;Lead;60Hz;4In.In.W;2-19/32In
Transformer Type Industrial Control Transformer Power Transformer Laminated Core Isolation Impedance Matching Transformer; Isolation
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts
Output Voltage 25.2 volts 25.2 volts 25.2 volts 25.2 volts 25.2 volts
Secondary Current Rating 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F8-12 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 100 VA
View Details
5 suppliers
Miniature Impedance Matching Transformers - Red Spec - SP-51 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
Standards RoHS; MIL-STD; Mil-T-27E
View Details
6 suppliers
Chassis Mount Leaded World Series™ Power Transformers - VPL12-400 - Triad Magnetics
Specs
Transformer Type Isolation
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers
Single Secondary Chassis Mount Power Transformers - F-193U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
5 suppliers