Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.
900CT Impedance Primary Ohms 600 Impedance Secondary Ohms 1.22:1 Audio Transformer 300Hz ~ 100kHz Through Hole
Audio Transformers / Signal Transformers AUDIO XFMR 900ct:600 4.0mADC 50mW ENCAPSULATED PCB MOUNT/SP-51
AUDIO TRANSFORMER; Turns Ratio:1.22:1; Primary Impedance:900ohm; Secondary Impedance:600ohm; Secondary Power:50mW; Frequency Max:100kHz; Isolation Voltage:1kV; Transformer Applications:High Reliability; DC Resistance Primary:104ohm RoHS Compliant: Yes
AUDIO TRANSFORMER; TURNS RATIO:1.22:1; PRIMARY IMPEDANCE:900OHM; SECONDARY IMPEDANCE:600OHM; SECONDARY POWER:50MW; FREQUENCY MAX:100KHZ; ISOLATION VOLTAGE:1KV; TRANSFORMER APPLICATIONS:HIGH RELIABILITY; DC RESISTANCE PRIMARY:104OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRANSER 900 CT/ 600 OHM AUDIO
| Triad Magnetics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Power Transformers | Transformers |
| Product Number | SP-51 | 237-1149-ND | SP-51 | 04H0513 | 18883117 | SP-51 |
| Product Name | Miniature Impedance Matching Transformers - Red Spec | Audio Transformers | Audio Transformers / Signal Transformers | Audio Transformer; Turns Ratio Triad Magnetics | Audio Transformer | Transformers - Audio Transformers |
| Category | Signal | Signal | Signal | |||
| Other Transformer Types / Applications | Audio | Audio | Isolation; Audio | |||
| Standards | RoHS; MIL-STD; Mil-T-27E |