Triad Magnetics Single Secondary Chassis Mount Power Transformers F-29U

Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet
Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Secondary Chassis Mount Power Transformers - F-29U - Triad Magnetics
Perris, California, United States
Single Secondary Chassis Mount Power Transformers
F-29U
Single Secondary Chassis Mount Power Transformers F-29U
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Supplier's Site
Power Transformers - 237-1959-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1959-ND
Power Transformers 237-1959-ND
PWR XFMR LAMINATED 132VA CHAS MT

PWR XFMR LAMINATED 132VA CHAS MT

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
F-29U
Transformers - Power Transformers F-29U
PWR XFMR LAMINATED 132VA CHAS MT

PWR XFMR LAMINATED 132VA CHAS MT

Supplier's Site
Power Transformer; Chassis Mount Transformer Type Triad Magnetics - 28M9251 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type Triad Magnetics
28M9251
Power Transformer; Chassis Mount Transformer Type Triad Magnetics 28M9251
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12V; Power Rating:132VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:11A; Isolation Voltage:3kV RoHS Compliant: Yes

POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12V; Power Rating:132VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:11A; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F-29U 237-1959-ND F-29U 28M9251
Product Name Single Secondary Chassis Mount Power Transformers Power Transformers Transformers - Power Transformers Power Transformer; Chassis Mount Transformer Type Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Laminated Core Isolation
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts
Output Voltage 10 volts 10 to 12 volts 10 to 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Primary, Dual Secondaries PC Mount Power Transformers - F-3143XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
250 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM24-10420 - Triad Magnetics
Specs
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 100 to 240 volts
View Details
4 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-162XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers