The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
PWR XFMR LAMINATED 12VA CHAS MT
PWR XFMR LAMINATED 12VA CHAS MT
TRANSFORMER, ISO, 16V, 12VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:16V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:800mA RoHS Compliant: Yes
Power Transformers, 50⁄60 Hz, Chassis Mount, Leads Termination
The TRIAD quick pack small power transformer series from Triad Magnetics offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin non-concentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering. Primary: 115 V or 115/230 V, 50/60 Hz.
The Triad Quick Pack small power transformer series from Triad Magnetics offers a significant reduction in size and weight for a given VA rating. Split bobbin nonconcentric winding eliminates costly electrostatic shielding.
| Triad Magnetics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | F5-16 | 237-1692-ND | F5-16 | 45W1796 | 70218268 |
| Product Name | Chassis Mount Quick Pack™ Power Transformers | Power Transformers | Transformers - Power Transformers | Transformer, Iso, 16V, 12Va; Chassis Mount Transformer Type Triad Magnetics | Transformer;12VA;Chassis;Pri:115V;Sec:16VCT;Sec:0.8A;Solder Lug;50/60Hz;1-3/8In. |
| Mounting | Chassis | Chassis | Chassis | ||
| Input Voltage | 115 volts | 115 volts | 115 volts | 115 volts | |
| Power Rating (VA) | 12 VA | 12 VA | 12 VA | 12 VA | |
| Transformer Type | Power Transformer | Laminated Core | Impedance Matching Transformer; Isolation | ||
| Construction | Laminate | Laminate | SplitCore |