Triad Magnetics Single Primary Dual Secondaries PC Mount Power Transformer F-147XP

Description
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.
Request a Quote
Description
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F-147XP Power Transformer is designed for PCB mounting and operates at a primary voltage of 115V with a frequency of 50/60 Hz. It provides a secondary output of 40.0V center-tapped at 0.112A, making it suitable for various power, control, and instrumentation applications. The transformer is constructed on a single channel nylon bobbin with materials rated for UL Class B (130¬? C). It has been subjected to 100% hipot testing, ensuring an insulation rating of 1500V between the primary and secondary windings. The dimensions of the transformer are 1.437 inches in height, 2.375 inches in width, and 1.250 inches in depth, with a mounting hole size of 0.187 inches. The product is RoHS compliant, meeting the requirements of the 2011/65/EU directive. This transformer is a reliable choice for engineers looking for a compact and efficient solution for their power supply needs.

Datasheet Summary
Powered by GS/AI

The F-147XP Power Transformer is designed for PCB mounting and operates at a primary voltage of 115V with a frequency of 50/60 Hz. It provides a secondary output of 40.0V center-tapped at 0.112A, making it suitable for various power, control, and instrumentation applications. The transformer is constructed on a single channel nylon bobbin with materials rated for UL Class B (130¬? C). It has been subjected to 100% hipot testing, ensuring an insulation rating of 1500V between the primary and secondary windings. The dimensions of the transformer are 1.437 inches in height, 2.375 inches in width, and 1.250 inches in depth, with a mounting hole size of 0.187 inches. The product is RoHS compliant, meeting the requirements of the 2011/65/EU directive. This transformer is a reliable choice for engineers looking for a compact and efficient solution for their power supply needs.

Suppliers

Company
Product
Description
Supplier Links
Single Primary Dual Secondaries PC Mount Power Transformer - F-147XP - Triad Magnetics
Perris, California, United States
Single Primary Dual Secondaries PC Mount Power Transformer
F-147XP
Single Primary Dual Secondaries PC Mount Power Transformer F-147XP
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.

Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.

Supplier's Site
Power Transformers - F-147XP-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
F-147XP-ND
Power Transformers F-147XP-ND
PWR XFMR LAMINATED 4.5VA TH

PWR XFMR LAMINATED 4.5VA TH

Buy Now Datasheet
Power Transformer 40.0Vct@0.112A 115V Pcb Mount/f-147Xp Rohs Compliant Triad Magnetics - 92B2621 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer 40.0Vct@0.112A 115V Pcb Mount/f-147Xp Rohs Compliant Triad Magnetics
92B2621
Power Transformer 40.0Vct@0.112A 115V Pcb Mount/f-147Xp Rohs Compliant Triad Magnetics 92B2621
POWER TRANSFORMER 40.0Vct@0.112A 115V PCB MOUNT/F-147XP RoHS Compliant: Yes

POWER TRANSFORMER 40.0Vct@0.112A 115V PCB MOUNT/F-147XP RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
F-147XP
Transformers - Power Transformers F-147XP
PWR XFMR LAMINATED 4.5VA TH

PWR XFMR LAMINATED 4.5VA TH

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F-147XP F-147XP-ND 92B2621 F-147XP
Product Name Single Primary Dual Secondaries PC Mount Power Transformer Power Transformers Power Transformer 40.0Vct@0.112A 115V Pcb Mount/f-147Xp Rohs Compliant Triad Magnetics Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 volts 115 volts 115 volts
Output Voltage 20 volts 20 to 40 volts 20 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-313X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
3 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-136P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
Power Transformers - FP10-1200-B-ND - DigiKey
Specs
Transformer Type Power Transformer
Mounting Chip Transformer
Construction Laminate
View Details
2 suppliers
Chassis Mount Quick Pack™ Power Transformers - F8-20 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 100 VA
View Details
5 suppliers