Triad Magnetics PC Mount Split Pack™ Power Transformers FS10-600

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Power Transformers - FS10-600 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Power Transformers
FS10-600
PC Mount Split Pack™ Power Transformers FS10-600
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - 237-1038-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1038-ND
Power Transformers 237-1038-ND
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
FS10-600
Transformers - Power Transformers FS10-600
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Supplier's Site
Transformer, Iso, 2 X 5V, 6Va; Pcb Transformer Type Triad Magnetics - 81F2429 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 2 X 5V, 6Va; Pcb Transformer Type Triad Magnetics
81F2429
Transformer, Iso, 2 X 5V, 6Va; Pcb Transformer Type Triad Magnetics 81F2429
TRANSFORMER, ISO, 2 X 5V, 6VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 5V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:600mA; Isolation Voltage:2.5kV RoHS Compliant: Yes

TRANSFORMER, ISO, 2 X 5V, 6VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 5V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:600mA; Isolation Voltage:2.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Transformers
Product Number FS10-600 237-1038-ND FS10-600 81F2429
Product Name PC Mount Split Pack™ Power Transformers Power Transformers Transformers - Power Transformers Transformer, Iso, 2 X 5V, 6Va; Pcb Transformer Type Triad Magnetics
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Output Voltage 5 volts 5 to 10 volts 5 to 10 volts 5 volts
Power Rating (VA) 6 VA 6 VA 6 VA
Transformer Type Power Transformer Laminated Core
Unlock Full Specs
to access all available technical data