Triad Magnetics CST25 Series 0.5 Ohm Max. Secondary DCR Current Sense Transformer CST25-0050

Description
Triad's CST25 series of current sense transformers are ideal for monitoring currents in high frequency applications such as switch-mode power supplies, LED lighting, etc. The CST25 series is offered with a built-in sense winding allowing for ease of use. These current sense transformers are fully encapsulated allowing for a high isolation of 4000 VAC between primary and secondary windings.
Request a Quote Datasheet
Description
Triad's CST25 series of current sense transformers are ideal for monitoring currents in high frequency applications such as switch-mode power supplies, LED lighting, etc. The CST25 series is offered with a built-in sense winding allowing for ease of use. These current sense transformers are fully encapsulated allowing for a high isolation of 4000 VAC between primary and secondary windings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CST25 Series 0.5 Ohm Max. Secondary DCR Current Sense Transformer - CST25-0050 - Triad Magnetics
Perris, California, United States
CST25 Series 0.5 Ohm Max. Secondary DCR Current Sense Transformer
CST25-0050
CST25 Series 0.5 Ohm Max. Secondary DCR Current Sense Transformer CST25-0050
Triad's CST25 series of current sense transformers are ideal for monitoring currents in high frequency applications such as switch-mode power supplies, LED lighting, etc. The CST25 series is offered with a built-in sense winding allowing for ease of use. These current sense transformers are fully encapsulated allowing for a high isolation of 4000 VAC between primary and secondary windings.

Triad's CST25 series of current sense transformers are ideal for monitoring currents in high frequency applications such as switch-mode power supplies, LED lighting, etc. The CST25 series is offered with a built-in sense winding allowing for ease of use. These current sense transformers are fully encapsulated allowing for a high isolation of 4000 VAC between primary and secondary windings.

Supplier's Site
Current Sense Transformers - 237-2335-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
237-2335-ND
Current Sense Transformers 237-2335-ND
500mA 1:50 Current Sense Transformer 50kHz ~ 500kHz 500mOhm 4.7mH Through Hole

500mA 1:50 Current Sense Transformer 50kHz ~ 500kHz 500mOhm 4.7mH Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
CST25-0050
Transformers - Current Sense Transformers CST25-0050
CURR SENSE XFMR 1:50 500MA TH

CURR SENSE XFMR 1:50 500MA TH

Supplier's Site
Current Sense Transformers - CST25-0050 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
CST25-0050
Current Sense Transformers CST25-0050
ENCAPSULATED PCB CURRENT SENSE X

ENCAPSULATED PCB CURRENT SENSE X

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers
Product Number CST25-0050 237-2335-ND CST25-0050 CST25-0050
Product Name CST25 Series 0.5 Ohm Max. Secondary DCR Current Sense Transformer Current Sense Transformers Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-275U - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
5 suppliers
PC Mount World Series™ Power Transformers - VPP28-360 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Isolation
Mounting PCB/SMD
View Details
4 suppliers
CST Series Low Frequency Current Sense Transformers - CST-1015 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Power Rating (VA) 0.0971 VA
View Details
5 suppliers
24.0 Volts (V) Output Voltage (DC) and Positive Polarity Center Wall Plug-In Power Transformer - WMU240-2080-13 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Switch Mode Transformers
Operating Frequency 50 to 60 Hz
View Details