Triad Magnetics CST Series Low Frequency Current Sense Transformers CST-1025

Description
Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively between 50 - 60 Hz. They are constructed of UL rated 130 ºC materials.
Request a Quote
Description
Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively between 50 - 60 Hz. They are constructed of UL rated 130 ºC materials.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Sense Transformer, part number 08P3985, features a turns ratio of 1000:1 and is designed to detect current passing through a conductor with a primary current rating of 25A. It operates efficiently at frequencies of 50Hz to 60Hz. The transformer has a secondary DC resistance of 46 ohms and is suitable for applications requiring reliable current sensing. It is compliant with RoHS standards as of February 2005. The transformer is intended for through-hole mounting and has dimensions of 30.20mm x 30.20mm x 14.30mm.

Datasheet Summary
Powered by GS/AI

The Current Sense Transformer, part number 08P3985, features a turns ratio of 1000:1 and is designed to detect current passing through a conductor with a primary current rating of 25A. It operates efficiently at frequencies of 50Hz to 60Hz. The transformer has a secondary DC resistance of 46 ohms and is suitable for applications requiring reliable current sensing. It is compliant with RoHS standards as of February 2005. The transformer is intended for through-hole mounting and has dimensions of 30.20mm x 30.20mm x 14.30mm.

Suppliers

Company
Product
Description
Supplier Links
CST Series Low Frequency Current Sense Transformers - CST-1025 - Triad Magnetics
Perris, California, United States
CST Series Low Frequency Current Sense Transformers
CST-1025
CST Series Low Frequency Current Sense Transformers CST-1025
Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively between 50 - 60 Hz. They are constructed of UL rated 130 ºC materials.

Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively between 50 - 60 Hz. They are constructed of UL rated 130 ºC materials.

Supplier's Site
Current Sense Transformers - 237-1619-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
237-1619-ND
Current Sense Transformers 237-1619-ND
25A Current Sense Transformer 50/60Hz 46Ohm Through Hole

25A Current Sense Transformer 50/60Hz 46Ohm Through Hole

Buy Now Datasheet
Futian, China
Transformers - Current Sense Transformers
CST-1025
Transformers - Current Sense Transformers CST-1025
CURR SENSE XFMR 25A T/H

CURR SENSE XFMR 25A T/H

Supplier's Site
Current Sense Transformer, 1000 Triad Magnetics - 08P3985 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Transformer, 1000 Triad Magnetics
08P3985
Current Sense Transformer, 1000 Triad Magnetics 08P3985
CURRENT SENSE TRANSFORMER, 1000:1, 25A; Turns Ratio:1:1000; Inductance:-; Primary Current:25A; ET Constant:-; Frequency Range:50Hz to 60Hz; DC Resistance Secondary:46ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes

CURRENT SENSE TRANSFORMER, 1000:1, 25A; Turns Ratio:1:1000; Inductance:-; Primary Current:25A; ET Constant:-; Frequency Range:50Hz to 60Hz; DC Resistance Secondary:46ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number CST-1025 237-1619-ND CST-1025 08P3985
Product Name CST Series Low Frequency Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers Current Sense Transformer, 1000 Triad Magnetics
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD7-12 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
Chassis Mount Power Control Transformers - F-215U - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
6 suppliers
PC Mount Split Pack™ Power Transformers - FS36-350 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - FS48-125-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers