Triad Magnetics CST Series Low Frequency Current Sense Transformers CST-1010

Description
Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively between 50 - 60 Hz. They are constructed of UL rated 130 ºC materials.
Request a Quote Datasheet
Description
Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively between 50 - 60 Hz. They are constructed of UL rated 130 ºC materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CST Series Low Frequency Current Sense Transformers - CST-1010 - Triad Magnetics
Perris, California, United States
CST Series Low Frequency Current Sense Transformers
CST-1010
CST Series Low Frequency Current Sense Transformers CST-1010
Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively between 50 - 60 Hz. They are constructed of UL rated 130 ºC materials.

Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively between 50 - 60 Hz. They are constructed of UL rated 130 ºC materials.

Supplier's Site
Current Sense Transformers - 237-1622-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
237-1622-ND
Current Sense Transformers 237-1622-ND
10A Current Sense Transformer 50/60Hz 40Ohm Through Hole

10A Current Sense Transformer 50/60Hz 40Ohm Through Hole

Buy Now Datasheet
Transformer, 1000 Triad Magnetics - 89M4937 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1000 Triad Magnetics
89M4937
Transformer, 1000 Triad Magnetics 89M4937
TRANSFORMER, 1000:1, 10A, 40OHM; Turns Ratio:1:1000; Inductance:-; Primary Current:10A; ET Constant:-; Frequency Range:50Hz to 60Hz; DC Resistance Secondary:40ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes

TRANSFORMER, 1000:1, 10A, 40OHM; Turns Ratio:1:1000; Inductance:-; Primary Current:10A; ET Constant:-; Frequency Range:50Hz to 60Hz; DC Resistance Secondary:40ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
CURRENT SENSE TRANSFORMER, PRIMARY CURRENT: 10 AMPS - 70218005 - Allied Electronics, Inc.
Fort Worth, TX, USA
CURRENT SENSE TRANSFORMER, PRIMARY CURRENT: 10 AMPS
70218005
CURRENT SENSE TRANSFORMER, PRIMARY CURRENT: 10 AMPS 70218005
These transformers are very reliable and operate effectively between 50 and 60 Hz. 50-60 Hz Operation 1:1000 Turns Ratio Suggested Burden Resistor - 100 Ohms 130°C UL Rated Materials Made in China

These transformers are very reliable and operate effectively between 50 and 60 Hz.

  • 50-60 Hz Operation
  • 1:1000 Turns Ratio
  • Suggested Burden Resistor - 100 Ohms
  • 130°C UL Rated Materials
  • Made in China
Supplier's Site
Futian, China
Transformers - Current Sense Transformers
CST-1010
Transformers - Current Sense Transformers CST-1010
CURR SENSE XFMR 10A TH

CURR SENSE XFMR 10A TH

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number CST-1010 237-1622-ND 89M4937 70218005 CST-1010
Product Name CST Series Low Frequency Current Sense Transformers Current Sense Transformers Transformer, 1000 Triad Magnetics CURRENT SENSE TRANSFORMER, PRIMARY CURRENT: 10 AMPS Transformers - Current Sense Transformers
Category Signal Signal Signal
Other Transformer Types / Applications Current-Sense Current-Sense Isolation
Power Rating (VA) 0.0969 VA
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F7-36 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
CSE Series Low Frequency Current Sense Transformers - CSE187L-P - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
View Details
5 suppliers
Multiple Secondary Chassis Mount Power Transformers - F-198U - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Isolation Power Transformers - N-255MG - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
4 suppliers