Triad Magnetics Multiple Secondary Chassis Mount Power Transformers F-237Z

Description
Multiple Secondary Chassis Mount Power Transformers
Request a Quote Datasheet
Description
Multiple Secondary Chassis Mount Power Transformers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Secondary Chassis Mount Power Transformers - F-237Z - Triad Magnetics
Perris, California, United States
Multiple Secondary Chassis Mount Power Transformers
F-237Z
Multiple Secondary Chassis Mount Power Transformers F-237Z
Multiple Secondary Chassis Mount Power Transformers

Multiple Secondary Chassis Mount Power Transformers

Supplier's Site
Power Transformers - F-237Z-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
F-237Z-ND
Power Transformers F-237Z-ND
PWR XFMR LAMINATED 24VA CHAS MT

PWR XFMR LAMINATED 24VA CHAS MT

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
F-237Z
Transformers - Power Transformers F-237Z
PWR XFMR LAMINATED 24VA CHAS MT

PWR XFMR LAMINATED 24VA CHAS MT

Supplier's Site
Power Transformer; Chassis Mount Transformer Type Triad Magnetics - 02F1017 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type Triad Magnetics
02F1017
Power Transformer; Chassis Mount Transformer Type Triad Magnetics 02F1017
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:120V; Power Rating:12VA; Frequency Range:60Hz; Winding Type:Single Primary, Multiple Secondary; Current Rating:1A; Transformer Terminals:Solder Lug RoHS Compliant: No

POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:120V; Power Rating:12VA; Frequency Range:60Hz; Winding Type:Single Primary, Multiple Secondary; Current Rating:1A; Transformer Terminals:Solder Lug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F-237Z F-237Z-ND F-237Z 02F1017
Product Name Multiple Secondary Chassis Mount Power Transformers Power Transformers Transformers - Power Transformers Power Transformer; Chassis Mount Transformer Type Triad Magnetics
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts
Output Voltage 12 volts 12 to 24 volts 12 to 24 volts 120 volts
Secondary Current Rating 1 amps 0.2500 to 0.5000 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD7-10 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 56 VA
View Details
4 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-157XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-224X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
3 suppliers
PC Mount Split Pack™ Power Transformers - F120-050 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 60 volts
View Details
4 suppliers