Triad Magnetics Chassis Mount Quick-Connect World Series™ Power Transformers VPS16-2700

Description
Triad chassis mount World Series transformers are designed to meet U.S. and International standards including CSA, IEC, TUV and UL requirements. The transformers consist of a dual bobbin design positioned inside an insulating shroud and constructed with UL approved high temperature material. This design eliminates the need for electrostatic shielding since there is minimal capacitance between coils when using a dual bobbin configuration. The primary and secondary are both electrically isolated more from each other, and from the core itself. Chassis mount World Series transformers are available in sizes ranging from 25 VA to 175 VA, and are equipped with convenient "quick connect" terminations. less
Request a Quote Datasheet
Description
Triad chassis mount World Series transformers are designed to meet U.S. and International standards including CSA, IEC, TUV and UL requirements. The transformers consist of a dual bobbin design positioned inside an insulating shroud and constructed with UL approved high temperature material. This design eliminates the need for electrostatic shielding since there is minimal capacitance between coils when using a dual bobbin configuration. The primary and secondary are both electrically isolated more from each other, and from the core itself. Chassis mount World Series transformers are available in sizes ranging from 25 VA to 175 VA, and are equipped with convenient "quick connect" terminations. less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Quick-Connect World Series™ Power Transformers - VPS16-2700 - Triad Magnetics
Perris, California, United States
Chassis Mount Quick-Connect World Series™ Power Transformers
VPS16-2700
Chassis Mount Quick-Connect World Series™ Power Transformers VPS16-2700
Triad chassis mount World Series transformers are designed to meet U.S. and International standards including CSA, IEC, TUV and UL requirements. The transformers consist of a dual bobbin design positioned inside an insulating shroud and constructed with UL approved high temperature material. This design eliminates the need for electrostatic shielding since there is minimal capacitance between coils when using a dual bobbin configuration. The primary and secondary are both electrically isolated more from each other, and from the core itself. Chassis mount World Series transformers are available in sizes ranging from 25 VA to 175 VA, and are equipped with convenient "quick connect" terminations. less

Triad chassis mount World Series transformers are designed to meet U.S. and International standards including CSA, IEC, TUV and UL requirements. The transformers consist of a dual bobbin design positioned inside an insulating shroud and constructed with UL approved high temperature material. This design eliminates the need for electrostatic shielding since there is minimal capacitance between coils when using a dual bobbin configuration. The primary and secondary are both electrically isolated more from each other, and from the core itself. Chassis mount World Series transformers are available in sizes ranging from 25 VA to 175 VA, and are equipped with convenient "quick connect" terminations. less

Supplier's Site
Power Transformers - 237-1261-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1261-ND
Power Transformers 237-1261-ND
PWR XFMR LAMINATED 43VA CHAS MT

PWR XFMR LAMINATED 43VA CHAS MT

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
VPS16-2700
Transformers - Power Transformers VPS16-2700
PWR XFMR LAMINATED 43VA CHAS MT

PWR XFMR LAMINATED 43VA CHAS MT

Supplier's Site
Chassis Mount Transformer, 43Va; Chassis Mount Transformer Type Triad Magnetics - 93F8773 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Transformer, 43Va; Chassis Mount Transformer Type Triad Magnetics
93F8773
Chassis Mount Transformer, 43Va; Chassis Mount Transformer Type Triad Magnetics 93F8773
CHASSIS MOUNT TRANSFORMER, 43VA; Chassis Mount Transformer Type:Dual Bobbin; Secondary Voltages:8V, 16V; Power Rating:43VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:5.4A RoHS Compliant: Yes

CHASSIS MOUNT TRANSFORMER, 43VA; Chassis Mount Transformer Type:Dual Bobbin; Secondary Voltages:8V, 16V; Power Rating:43VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:5.4A RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer;43VA;Chassis;Pri:115/230V;Sec;Ser 16.0VCT,Par 8V;Lug;50/60Hz;2-1/2In - 70218336 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;43VA;Chassis;Pri:115/230V;Sec;Ser 16.0VCT,Par 8V;Lug;50/60Hz;2-1/2In
70218336
Transformer;43VA;Chassis;Pri:115/230V;Sec;Ser 16.0VCT,Par 8V;Lug;50/60Hz;2-1/2In 70218336
TRIAD Magnetics chassis mount world Series transformers are designed to meet U.S. and international standards including CSA, IEC, VDE and UL Requirements. The transformers consist of a dual bobbin design positioned inside an insulating shroud, and constructed with UL Approved high temperature material. This design eliminates the need for electrostatic shielding since there is minimal capacitance between coils when using a dual bobbin configuration. The primary and secondary are both electrically isolated from each other, and from the core itself. Chassis Mount World Series transformers are available in sizes ranging from 25 VA to 175 VA, and are equipped with convenient “quick-connect” terminations. Technical Notes: 1. Hi pot tested at 4000 RMS. 2. Both primary and secondary coils may be connected as either series or parallel, but both must be used simultaneously. Specifications. Primary: 115/230 V, 50/60 Hz. Features: Made in China Some Units Are UL-Class 2/Class 3

TRIAD Magnetics chassis mount world Series transformers are designed to meet U.S. and international standards including CSA, IEC, VDE and UL Requirements. The transformers consist of a dual bobbin design positioned inside an insulating shroud, and constructed with UL Approved high temperature material. This design eliminates the need for electrostatic shielding since there is minimal capacitance between coils when using a dual bobbin configuration. The primary and secondary are both electrically isolated from each other, and from the core itself. Chassis Mount World Series transformers are available in sizes ranging from 25 VA to 175 VA, and are equipped with convenient “quick-connect” terminations. Technical Notes: 1. Hi pot tested at 4000 RMS. 2. Both primary and secondary coils may be connected as either series or parallel, but both must be used simultaneously. Specifications. Primary: 115/230 V, 50/60 Hz.
Features:

  • Made in China
  • Some Units Are UL-Class 2/Class 3
Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Power Transformers Transformers Power Transformers
Product Number VPS16-2700 237-1261-ND VPS16-2700 93F8773 70218336
Product Name Chassis Mount Quick-Connect World Series™ Power Transformers Power Transformers Transformers - Power Transformers Chassis Mount Transformer, 43Va; Chassis Mount Transformer Type Triad Magnetics Transformer;43VA;Chassis;Pri:115/230V;Sec;Ser 16.0VCT,Par 8V;Lug;50/60Hz;2-1/2In
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts
Power Rating (VA) 43 VA 43 VA 43 VA 43 VA
Transformer Type Power Transformer Laminated Core Impedance Matching Transformer; Isolation
Construction Laminate Laminate SplitCore
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F24-800-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 12 volts
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F20-1800 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 10 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD7-24 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 56 VA
View Details
5 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD8-48 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 100 VA
View Details
5 suppliers